STMicroelectronics, Inc. Microcontrollers STM8S207R6T6

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8953-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8953-ND
Microcontrollers 497-8953-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits(ICs) - 038710-STM8S207R6T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
038710-STM8S207R6T6
Integrated Circuits(ICs) 038710-STM8S207R6T6
Manufacturer: STMicroelectronics Win Source Part Number: 038710-STM8S207R6T6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM8S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 24MHz Package: 64-LQFP Manufacturer Device Package: * Standard Package: 160 Catalog: STM8S No: 144961 Operating Supply Voltage: 2.95 V ~ 5.5 V Core Size: 8-Bit Connectivity: I²C IrDA LIN SPI UART/USART Peripherals: Brown-out Detect/Reset POR PWM WDT Number of I/O: 52 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038710-STM8S207R6T6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM8S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 24MHz
Package: 64-LQFP
Manufacturer Device Package: *
Standard Package: 160
Catalog: STM8S
No: 144961
Operating Supply Voltage: 2.95 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: I²C IrDA LIN SPI UART/USART
Peripherals: Brown-out Detect/Reset POR PWM WDT
Number of I/O: 52
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S207R6T6
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S207R6T6
8-bit MCU, 32KB Flash, 24MHz, LQFP, 52 I/O, I2C, SPI, UART, CAN Product overview: STM8S207R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R6T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, LQFP, 52 I/O, I2C, SPI, UART, CAN Product overview: STM8S207R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S207R6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207R6T6
Microcontrollers STM8S207R6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207R6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207R6T6
Microcontrollers STM8S207R6T6
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207R6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207R6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207R6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM8S207R6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207R6T6
Embedded - Microcontrollers STM8S207R6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207R6T6
8-bit Microcontrollers - MCU STM8S207R6T6
8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics - 57P1448 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics
57P1448
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics 57P1448
MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-64; Product Range:STM8S Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:52I/O s; MPU Core Size:8bitRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-64; Product Range:STM8S Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:52I/O s; MPU Core Size:8bitRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8953-ND 038710-STM8S207R6T6 685-STM8S207R6T6 STM8S207R6T6 STM8S207R6T6 STM8S207R6T6 STM8S207R6T6 STM8S207R6T6 57P1448
Product Name Microcontrollers Integrated Circuits(ICs) 8-bit 32KB 24MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 32 KB 2 KB 6 KB 6 KB 6 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details