STMicroelectronics, Inc. Automotive 8-bit 64KB 24MHz Embedded Microcontroller MCU STM8S207M8T3B

Description
8-Bit MCU, 64KB Flash, 24MHz, 80-Pin PQFP, Automotive Product overview: STM8S207M8T3B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207M8T3B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 64KB Flash, 24MHz, 80-Pin PQFP, Automotive Product overview: STM8S207M8T3B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207M8T3B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207M8T3B
Automotive 8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207M8T3B
8-Bit MCU, 64KB Flash, 24MHz, 80-Pin PQFP, Automotive Product overview: STM8S207M8T3B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207M8T3B can be used for catalog matching and distributor lookup.

8-Bit MCU, 64KB Flash, 24MHz, 80-Pin PQFP, Automotive Product overview: STM8S207M8T3B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207M8T3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-16858-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16858-ND
Microcontrollers 497-16858-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S207M8T3B - 795754-STM8S207M8T3B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207M8T3B
795754-STM8S207M8T3B
Embedded - Embedded - Microcontrollers - STM8S207M8T3B 795754-STM8S207M8T3B
Manufacturer: STMicroelectronics Win Source Part Number: 795754-STM8S207M8T3B Series: STM8S Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8 Speed: 24MHz Package: 80-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S207M8 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Alternative Parts (Cross-Reference): MC68HC711KS2CPU4; SAB-C515C-LM AA; SABC515C-LM; SAB-C515-LM; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795754-STM8S207M8T3B
Series: STM8S
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8
Speed: 24MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.95 V ~ 5.5 V
Family Name: STM8S207M8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Alternative Parts (Cross-Reference): MC68HC711KS2CPU4; SAB-C515C-LM AA; SABC515C-LM; SAB-C515-LM;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207M8T3B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207M8T3B
Embedded - Microcontrollers STM8S207M8T3B
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207M8T3B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207M8T3B
Microcontrollers STM8S207M8T3B
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207M8T3B
8-bit Microcontrollers - MCU STM8S207M8T3B
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207M8T3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207M8T3B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207M8T3B
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S207M8T3B 497-16858-ND 795754-STM8S207M8T3B STM8S207M8T3B STM8S207M8T3B STM8S207M8T3B STM8S207M8T3B
Product Name Automotive 8-bit 64KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S207M8T3B Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Supply Voltage 2.95 to ? volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Pin Count 80 80
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C505L4EMCCFXUMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers