STMicroelectronics, Inc. Microcontrollers STM8S207K8T6CTR

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18862-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18862-1-ND
Microcontrollers 497-18862-1-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18862-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18862-2-ND
Microcontrollers 497-18862-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18862-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18862-6-ND
Microcontrollers 497-18862-6-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 151386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151386P
Microcontrollers 151386P
MCU 8-bit LN 27 Mhz 64kb Flash

MCU 8-bit LN 27 Mhz 64kb Flash

Supplier's Site
Microcontrollers - 151384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151384
Microcontrollers 151384
MCU 8-bit LN 27 Mhz 64kb Flash

MCU 8-bit LN 27 Mhz 64kb Flash

Supplier's Site
Microcontrollers - 151386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151386
Microcontrollers 151386
MCU 8-bit LN 27 Mhz 64kb Flash

MCU 8-bit LN 27 Mhz 64kb Flash

Supplier's Site
Singapore, Singapore
8-bit 24 MHz Embedded Microcontroller MCU
685-STM8S207K8T6CTR
8-bit 24 MHz Embedded Microcontroller MCU 685-STM8S207K8T6CTR
Mainstream Performance line 8-bit MCU with 64 Kbytes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S207K8T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K8T6CTR can be used for catalog matching and distributor lookup.

Mainstream Performance line 8-bit MCU with 64 Kbytes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S207K8T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K8T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 972853-STM8S207K8T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
972853-STM8S207K8T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 972853-STM8S207K8T6CTR
Win Source Part Number: 972853-STM8S207K8T6C TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM8S207K8T6CTR-ND,4 97-18862-1,497-18862 -2,497-18862-6 Base Product Number: STM8

Win Source Part Number: 972853-STM8S207K8T6CTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 24MHz
Package: Tape & Reel
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM8S207K8T6CTR-ND,497-18862-1,497-18862-2,497-18862-6
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - STM8S207K8T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207K8T6CTR
Microcontrollers STM8S207K8T6CTR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207K8T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207K8T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207K8T6CTR
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - STM8S207K8T6CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207K8T6CTR
Embedded - Microcontrollers STM8S207K8T6CTR
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207K8T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207K8T6CTR
Microcontrollers STM8S207K8T6CTR
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207K8T6CTR
8-bit Microcontrollers - MCU STM8S207K8T6CTR
8-bit Microcontrollers - MCU 8-bit Performance LN 27 Mhz 64kb Flash

8-bit Microcontrollers - MCU 8-bit Performance LN 27 Mhz 64kb Flash

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18862-1-ND 151386P 685-STM8S207K8T6CTR 972853-STM8S207K8T6CTR STM8S207K8T6CTR STM8S207K8T6CTR STM8S207K8T6CTR STM8S207K8T6CTR STM8S207K8T6CTR
Product Name Microcontrollers Microcontrollers 8-bit 24 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 7x10b
RAM 6 KB 6 KB 64 KB 6 KB 6 KB 6 KB
ROM 64 KB 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details