STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S207K8T6C STM8S207K8T6C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261565-STM8S207K8T6 C Series: STM8S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 24MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S207K8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): C8051F582-IQR; C8051F544-AQ; C8051F544-IQR; Introduction Date: October 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261565-STM8S207K8T6 C Series: STM8S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 24MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S207K8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): C8051F582-IQR; C8051F544-AQ; C8051F544-IQR; Introduction Date: October 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S207K8T6C - 1261565-STM8S207K8T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207K8T6C
1261565-STM8S207K8T6C
Embedded - Embedded - Microcontrollers - STM8S207K8T6C 1261565-STM8S207K8T6C
Manufacturer: STMicroelectronics Win Source Part Number: 1261565-STM8S207K8T6 C Series: STM8S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 24MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S207K8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): C8051F582-IQR; C8051F544-AQ; C8051F544-IQR; Introduction Date: October 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261565-STM8S207K8T6C
Series: STM8S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 24MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.95 V ~ 5.5 V
Family Name: STM8S207K8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): C8051F582-IQR; C8051F544-AQ; C8051F544-IQR;
Introduction Date: October 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-18976-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18976-ND
Microcontrollers 497-18976-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207K8T6C
8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207K8T6C
8-bit MCU, 64KB Flash, 24MHz, 32-Pin LQFP, SMT Product overview: STM8S207K8T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K8T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, 32-Pin LQFP, SMT Product overview: STM8S207K8T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K8T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S207K8T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207K8T6C
Microcontrollers STM8S207K8T6C
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207K8T6C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207K8T6C
Embedded - Microcontrollers STM8S207K8T6C
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207K8T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207K8T6C
Microcontrollers STM8S207K8T6C
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207K8T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207K8T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207K8T6C
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207K8T6C
8-bit Microcontrollers - MCU STM8S207K8T6C
8-bit Microcontrollers - MCU 8-bit Performance LN 26 Mhz 64kb Flash

8-bit Microcontrollers - MCU 8-bit Performance LN 26 Mhz 64kb Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261565-STM8S207K8T6C 497-18976-ND 685-STM8S207K8T6C STM8S207K8T6C STM8S207K8T6C STM8S207K8T6C STM8S207K8T6C STM8S207K8T6C
Product Name Embedded - Embedded - Microcontrollers - STM8S207K8T6C Microcontrollers 8-bit 64KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM 1 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers