STMicroelectronics, Inc. Microcontrollers STM8S207K6T6C

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8510-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8510-ND
Microcontrollers 497-8510-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S207K6T6C
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S207K6T6C
8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, CAN Product overview: STM8S207K6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, CAN Product overview: STM8S207K6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S207K6T6C - 031419-STM8S207K6T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207K6T6C
031419-STM8S207K6T6C
Embedded - Embedded - Microcontrollers - STM8S207K6T6C 031419-STM8S207K6T6C
Manufacturer: STMicroelectronics Win Source Part Number: 031419-STM8S207K6T6C Packaging: Tray Core Processor: STM8 Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031419-STM8S207K6T6C
Packaging: Tray
Core Processor: STM8
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8S207K6T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207K6T6C
Microcontrollers STM8S207K6T6C
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207K6T6C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207K6T6C
Embedded - Microcontrollers STM8S207K6T6C
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207K6T6C
8-bit Microcontrollers - MCU STM8S207K6T6C
8-bit Microcontrollers - MCU Performance Line 24M Hz STMS 8-Bit MCU

8-bit Microcontrollers - MCU Performance Line 24M Hz STMS 8-Bit MCU

Buy Now Datasheet
Microcontrollers - STM8S207K6T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207K6T6C
Microcontrollers STM8S207K6T6C
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207K6T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207K6T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207K6T6C
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8510-ND 685-STM8S207K6T6C 031419-STM8S207K6T6C STM8S207K6T6C STM8S207K6T6C STM8S207K6T6C STM8S207K6T6C STM8S207K6T6C
Product Name Microcontrollers 8-bit 32KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S207K6T6C Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 7x10b
RAM 6 KB 2 KB 32 KB 6 KB 6 KB 6 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers