STMicroelectronics, Inc. 8-bit 32KB 24MHz Embedded Microcontroller MCU STM8S207K6T3CTR

Description
8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, CAN Product overview: STM8S207K6T3CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T3CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, CAN Product overview: STM8S207K6T3CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T3CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S207K6T3CTR
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S207K6T3CTR
8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, CAN Product overview: STM8S207K6T3CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T3CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, CAN Product overview: STM8S207K6T3CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T3CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S207K6T3CTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S207K6T3CTR-ND
Microcontrollers STM8S207K6T3CTR-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S207K6T3CTR - 038038-STM8S207K6T3CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207K6T3CTR
038038-STM8S207K6T3CTR
Embedded - Embedded - Microcontrollers - STM8S207K6T3CTR 038038-STM8S207K6T3CTR
Manufacturer: STMicroelectronics Win Source Part Number: 038038-STM8S207K6T3C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 32-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038038-STM8S207K6T3CTR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8S207K6T3CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207K6T3CTR
Microcontrollers STM8S207K6T3CTR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207K6T3CTR
8-bit Microcontrollers - MCU STM8S207K6T3CTR
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207K6T3CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207K6T3CTR
Embedded - Microcontrollers STM8S207K6T3CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S207K6T3CTR STM8S207K6T3CTR-ND 038038-STM8S207K6T3CTR STM8S207K6T3CTR STM8S207K6T3CTR STM8S207K6T3CTR
Product Name 8-bit 32KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S207K6T3CTR Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2 KB 6 KB 32 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts
Serial Interface I2C, SPI, UART, IrDA, USART, CAN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7737AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers