STMicroelectronics, Inc. 8-bit 128KB 24MHz Embedded Microcontroller MCU STM8S207CBT6

Description
8-bit MCU, 128KB Flash, 24MHz, LQFP, 38 I/O, I2C, SPI, UART Product overview: STM8S207CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207CBT6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-bit MCU, 128KB Flash, 24MHz, LQFP, 38 I/O, I2C, SPI, UART Product overview: STM8S207CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207CBT6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8S207CBT6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 24 MHz and capable of executing up to 20 MIPS. It includes up to 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, ensuring ample storage for various applications. The device supports multiple communication interfaces, including two UARTs, SPI, I²C, and CAN, with a high-speed beCAN 2.0B interface operating at 1 Mbit/s. The STM8S207CBT6 is equipped with a 10-bit ADC that can handle up to 16 channels, making it suitable for applications requiring analog input. It offers up to 68 I/O pins in an 80-pin package, with robust I/O design that is resistant to current injection. The microcontroller also features advanced timer capabilities, including two 16-bit general-purpose timers and an advanced control timer with multiple output options. Power management is efficient, with an operating voltage range of 2.95 to 5.5 V and various low-power modes. The device includes a nested interrupt controller with support for up to 32 interrupts, enhancing its responsiveness in real-time applications. Overall, the STM8S207CBT6 is a versatile microcontroller suitable for a wide range of embedded systems.

Datasheet Summary
Powered by GS/AI

The STM8S207CBT6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 24 MHz and capable of executing up to 20 MIPS. It includes up to 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, ensuring ample storage for various applications. The device supports multiple communication interfaces, including two UARTs, SPI, I²C, and CAN, with a high-speed beCAN 2.0B interface operating at 1 Mbit/s. The STM8S207CBT6 is equipped with a 10-bit ADC that can handle up to 16 channels, making it suitable for applications requiring analog input. It offers up to 68 I/O pins in an 80-pin package, with robust I/O design that is resistant to current injection. The microcontroller also features advanced timer capabilities, including two 16-bit general-purpose timers and an advanced control timer with multiple output options. Power management is efficient, with an operating voltage range of 2.95 to 5.5 V and various low-power modes. The device includes a nested interrupt controller with support for up to 32 interrupts, enhancing its responsiveness in real-time applications. Overall, the STM8S207CBT6 is a versatile microcontroller suitable for a wide range of embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8S207CBT6
8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8S207CBT6
8-bit MCU, 128KB Flash, 24MHz, LQFP, 38 I/O, I2C, SPI, UART Product overview: STM8S207CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207CBT6 can be used for catalog matching and distributor lookup.

8-bit MCU, 128KB Flash, 24MHz, LQFP, 38 I/O, I2C, SPI, UART Product overview: STM8S207CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-8509-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8509-ND
Microcontrollers 497-8509-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S207CBT6 - 031418-STM8S207CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207CBT6
031418-STM8S207CBT6
Embedded - Embedded - Microcontrollers - STM8S207CBT6 031418-STM8S207CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 031418-STM8S207CBT6 Packaging: Tray Core Processor: STM8 Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Family Name: STM8S207 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): uPD78F0513GA(R)-8EU- A; AT89C5131-PLSIL; MC68HC908GZ60CFA; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031418-STM8S207CBT6
Packaging: Tray
Core Processor: STM8
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x10b
Family Name: STM8S207
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): uPD78F0513GA(R)-8EU-A; AT89C5131-PLSIL; MC68HC908GZ60CFA;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207CBT6
Mainstream Performance line 8-bi

Mainstream Performance line 8-bi

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207CBT6
8-bit Microcontrollers - MCU STM8S207CBT6
8-bit Microcontrollers - MCU Performance Line, 24 MHz STM8S 8-bit MCU

8-bit Microcontrollers - MCU Performance Line, 24 MHz STM8S 8-bit MCU

Buy Now Datasheet
Microcontrollers - STM8S207CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207CBT6
Microcontrollers STM8S207CBT6
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM8S207CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207CBT6
Microcontrollers STM8S207CBT6
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S207CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207CBT6
Embedded - Microcontrollers STM8S207CBT6
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S207CBT6 497-8509-ND 031418-STM8S207CBT6 STM8S207CBT6 STM8S207CBT6 STM8S207CBT6 STM8S207CBT6 STM8S207CBT6
Product Name 8-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S207CBT6 Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts 2.95 to 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN, CAN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8EMDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers