STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207C8T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1322533-STM8S207C8T6 TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: STM8 Speed: 24MHz Standard Package: 2,400 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18860-1,497-1886 0-2,STM8S207C8T6TR-N D,497-18860-6 Base Product Number: STM8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1322533-STM8S207C8T6 TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: STM8 Speed: 24MHz Standard Package: 2,400 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18860-1,497-1886 0-2,STM8S207C8T6TR-N D,497-18860-6 Base Product Number: STM8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322533-STM8S207C8T6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322533-STM8S207C8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322533-STM8S207C8T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1322533-STM8S207C8T6 TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: STM8 Speed: 24MHz Standard Package: 2,400 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18860-1,497-1886 0-2,STM8S207C8T6TR-N D,497-18860-6 Base Product Number: STM8 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1322533-STM8S207C8T6TR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: STM8
Speed: 24MHz
Standard Package: 2,400
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18860-1,497-18860-2,STM8S207C8T6TR-ND,497-18860-6
Base Product Number: STM8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 497-18860-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18860-1-ND
Microcontrollers 497-18860-1-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18860-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18860-2-ND
Microcontrollers 497-18860-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18860-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18860-6-ND
Microcontrollers 497-18860-6-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207C8T6TR
8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207C8T6TR
8-bit MCU, 64KB Flash, 24MHz, 38 I/O, LQFP, SPI, CAN, UART, I2C Product overview: STM8S207C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207C8T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, 38 I/O, LQFP, SPI, CAN, UART, I2C Product overview: STM8S207C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207C8T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S207C8T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207C8T6TR
Microcontrollers STM8S207C8T6TR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207C8T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207C8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207C8T6TR
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8S207C8T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207C8T6TR
Microcontrollers STM8S207C8T6TR
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S207C8T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207C8T6TR
Embedded - Microcontrollers STM8S207C8T6TR
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207C8T6TR
8-bit Microcontrollers - MCU STM8S207C8T6TR
8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322533-STM8S207C8T6TR 497-18860-1-ND 685-STM8S207C8T6TR STM8S207C8T6TR STM8S207C8T6TR STM8S207C8T6TR STM8S207C8T6TR STM8S207C8T6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 64KB 24MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 6 KB 4 KB 6 KB 6 KB 6 KB
ROM 1.5 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers