STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207C8T3TR

Description
Win Source Part Number: 1262035-STM8S207C8T3 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8
Request a Quote Datasheet
Description
Win Source Part Number: 1262035-STM8S207C8T3 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262035-STM8S207C8T3TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262035-STM8S207C8T3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262035-STM8S207C8T3TR
Win Source Part Number: 1262035-STM8S207C8T3 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8

Win Source Part Number: 1262035-STM8S207C8T3TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - STM8S207C8T3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S207C8T3TR-ND
Microcontrollers STM8S207C8T3TR-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Automotive 8-bit 64KB 24MHz Embedded Microcontroller MCU - 685-STM8S207C8T3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207C8T3TR
Automotive 8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207C8T3TR
8-Bit MCU, 64KB Flash, 24MHz, 48-Pin PQFP, Automotive Product overview: STM8S207C8T3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207C8T3TR can be used for catalog matching and distributor lookup.

8-Bit MCU, 64KB Flash, 24MHz, 48-Pin PQFP, Automotive Product overview: STM8S207C8T3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207C8T3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207C8T3TR
8-bit Microcontrollers - MCU STM8S207C8T3TR
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207C8T3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207C8T3TR
Embedded - Microcontrollers STM8S207C8T3TR
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207C8T3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207C8T3TR
Microcontrollers STM8S207C8T3TR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207C8T3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207C8T3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207C8T3TR
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262035-STM8S207C8T3TR STM8S207C8T3TR-ND 685-STM8S207C8T3TR STM8S207C8T3TR STM8S207C8T3TR STM8S207C8T3TR STM8S207C8T3TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Automotive 8-bit 64KB 24MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 6 KB 6 KB 6 KB
ROM 1.5 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details