STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207C6T6TR

Description
Win Source Part Number: 1262046-STM8S207C6T6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 48-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19399-1,497-1939 9-2,STM8S207C6T6TR,4 97-19399-6 Base Product Number: STM8
Request a Quote
Description
Win Source Part Number: 1262046-STM8S207C6T6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 48-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19399-1,497-1939 9-2,STM8S207C6T6TR,4 97-19399-6 Base Product Number: STM8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8S207C6T6TR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 24 MHz and capable of executing up to 20 MIPS. It includes up to 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, with data retention of 20 years at 55 °C after 10,000 cycles. The device supports a variety of communication interfaces, including two UARTs, SPI, I²C, and CAN, with a maximum speed of 1 Mbit/s for CAN and 10 Mbit/s for SPI. The microcontroller is equipped with a 10-bit ADC that can handle up to 16 channels and offers up to 68 I/O pins in an 80-pin package, designed for robustness against current injection. It features multiple timers, including two 16-bit general-purpose timers and an advanced control timer, along with a nested interrupt controller supporting up to 32 interrupts. The operating voltage range is from 2.95 V to 5.5 V, and it includes various low-power modes for energy efficiency. This microcontroller is suitable for applications requiring a balance of performance and power efficiency.

Datasheet Summary
Powered by GS/AI

The STM8S207C6T6TR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 24 MHz and capable of executing up to 20 MIPS. It includes up to 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, with data retention of 20 years at 55 °C after 10,000 cycles. The device supports a variety of communication interfaces, including two UARTs, SPI, I²C, and CAN, with a maximum speed of 1 Mbit/s for CAN and 10 Mbit/s for SPI. The microcontroller is equipped with a 10-bit ADC that can handle up to 16 channels and offers up to 68 I/O pins in an 80-pin package, designed for robustness against current injection. It features multiple timers, including two 16-bit general-purpose timers and an advanced control timer, along with a nested interrupt controller supporting up to 32 interrupts. The operating voltage range is from 2.95 V to 5.5 V, and it includes various low-power modes for energy efficiency. This microcontroller is suitable for applications requiring a balance of performance and power efficiency.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262046-STM8S207C6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262046-STM8S207C6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262046-STM8S207C6T6TR
Win Source Part Number: 1262046-STM8S207C6T6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 48-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19399-1,497-1939 9-2,STM8S207C6T6TR,4 97-19399-6 Base Product Number: STM8

Win Source Part Number: 1262046-STM8S207C6T6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 24MHz
Package: Tape & Reel
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19399-1,497-19399-2,STM8S207C6T6TR,497-19399-6
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - 497-19399-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19399-2-ND
Microcontrollers 497-19399-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19399-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19399-6-ND
Microcontrollers 497-19399-6-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19399-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19399-1-ND
Microcontrollers 497-19399-1-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S207C6T6TR
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S207C6T6TR
8-bit MCU, 32KB Flash, 24MHz, LQFP, SPI, CAN, UART, I2C, 38 I/O Product overview: STM8S207C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207C6T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, LQFP, SPI, CAN, UART, I2C, 38 I/O Product overview: STM8S207C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207C6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S207C6T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207C6T6TR
Microcontrollers STM8S207C6T6TR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207C6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207C6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207C6T6TR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM8S207C6T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207C6T6TR
Embedded - Microcontrollers STM8S207C6T6TR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207C6T6TR
8-bit Microcontrollers - MCU STM8S207C6T6TR
8-bit Microcontrollers - MCU Perf Ln 24 Mhz 8-Bit 128Kb Flsh Int Eeprm

8-bit Microcontrollers - MCU Perf Ln 24 Mhz 8-Bit 128Kb Flsh Int Eeprm

Buy Now Datasheet
Microcontrollers - STM8S207C6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207C6T6TR
Microcontrollers STM8S207C6T6TR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262046-STM8S207C6T6TR 497-19399-2-ND 685-STM8S207C6T6TR STM8S207C6T6TR STM8S207C6T6TR STM8S207C6T6TR STM8S207C6T6TR STM8S207C6T6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 32KB 24MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 32 KB 6 KB 2 KB 6 KB 6 KB 6 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164SL8RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers