STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 48LQFP
IC MCU 8BIT 32KB FLASH 48LQFP
8-bit Microcontrollers - MCU Perf line 8-bit MCU 32Kb
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 48LQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-19227-ND | STM8S207C6T3 | STM8S207C6T3 | STM8S207C6T3 | STM8S207C6T3 | STM8S207C6T3 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 32 KB |