STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105S6T6CTR

Description
Win Source Part Number: 1127189-STM8S105S6T6 CTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 44-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18859-6,497-1885 9-1,497-18859-2,STM8 S105S6T6CTR-ND Base Product Number: STM8
Request a Quote Datasheet
Description
Win Source Part Number: 1127189-STM8S105S6T6 CTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 44-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18859-6,497-1885 9-1,497-18859-2,STM8 S105S6T6CTR-ND Base Product Number: STM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1127189-STM8S105S6T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1127189-STM8S105S6T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1127189-STM8S105S6T6CTR
Win Source Part Number: 1127189-STM8S105S6T6 CTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 44-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18859-6,497-1885 9-1,497-18859-2,STM8 S105S6T6CTR-ND Base Product Number: STM8

Win Source Part Number: 1127189-STM8S105S6T6CTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Package / Case: 44-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18859-6,497-18859-1,497-18859-2,STM8S105S6T6CTR-ND
Base Product Number: STM8

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8S105S6T6CTR
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8S105S6T6CTR
8-bit MCU, 32KB Flash, 16MHz, LQFP, I2C, SPI, UART, 34 I/O Product overview: STM8S105S6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S6T6CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, LQFP, I2C, SPI, UART, 34 I/O Product overview: STM8S105S6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S6T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18859-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18859-1-ND
Microcontrollers 497-18859-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18859-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18859-2-ND
Microcontrollers 497-18859-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18859-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18859-6-ND
Microcontrollers 497-18859-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105S6T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105S6T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105S6T6CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Microcontrollers - STM8S105S6T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105S6T6CTR
Microcontrollers STM8S105S6T6CTR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM8S105S6T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105S6T6CTR
Microcontrollers STM8S105S6T6CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105S6T6CTR
8-bit Microcontrollers - MCU STM8S105S6T6CTR
8-bit Microcontrollers - MCU Mainstream Access line 8-bit MCU with 32 Kbytes Flash, 24 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Mainstream Access line 8-bit MCU with 32 Kbytes Flash, 24 MHz CPU, integrated EEPROM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S105S6T6CTR
Embedded - Microcontrollers STM8S105S6T6CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1127189-STM8S105S6T6CTR 685-STM8S105S6T6CTR 497-18859-1-ND STM8S105S6T6CTR STM8S105S6T6CTR STM8S105S6T6CTR STM8S105S6T6CTR STM8S105S6T6CTR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7694AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers