STMicroelectronics, Inc. Microcontrollers STM8S105S4T6CTR

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18858-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18858-2-ND
Microcontrollers 497-18858-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18858-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18858-1-ND
Microcontrollers 497-18858-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18858-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18858-6-ND
Microcontrollers 497-18858-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8S105S4T6CTR
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8S105S4T6CTR
8-bit MCU, 16KB Flash, 16MHz, 34 I/O, LQFP, I2C, SPI, UART Product overview: STM8S105S4T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S4T6CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, 34 I/O, LQFP, I2C, SPI, UART Product overview: STM8S105S4T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S4T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S105S4T6CTR - 090453-STM8S105S4T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105S4T6CTR
090453-STM8S105S4T6CTR
Embedded - Embedded - Microcontrollers - STM8S105S4T6CTR 090453-STM8S105S4T6CTR
Manufacturer: STMicroelectronics Win Source Part Number: 090453-STM8S105S4T6C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 34 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Family Name: STM8S105S4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): TS80C51BH; TS80C54X2yyyEIED; TS80C54X2yyyEIER; AT87F52-24AU; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 090453-STM8S105S4T6CTR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 34
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 9x10b
Family Name: STM8S105S4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): TS80C51BH; TS80C54X2yyyEIED; TS80C54X2yyyEIER; AT87F52-24AU;
Introduction Date: June 05, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - STM8S105S4T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105S4T6CTR
Microcontrollers STM8S105S4T6CTR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105S4T6CTR
8-bit Microcontrollers - MCU STM8S105S4T6CTR
8-bit Microcontrollers - MCU Access Line 16 MHz 8-BIT MCU

8-bit Microcontrollers - MCU Access Line 16 MHz 8-BIT MCU

Buy Now Datasheet
Microcontrollers - STM8S105S4T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105S4T6CTR
Microcontrollers STM8S105S4T6CTR
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S105S4T6CTR
Embedded - Microcontrollers STM8S105S4T6CTR
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105S4T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105S4T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105S4T6CTR
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18858-2-ND 685-STM8S105S4T6CTR 090453-STM8S105S4T6CTR STM8S105S4T6CTR STM8S105S4T6CTR STM8S105S4T6CTR STM8S105S4T6CTR STM8S105S4T6CTR
Product Name Microcontrollers 8-bit 16KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S105S4T6CTR Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 9x10b
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
ROM 16 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details