STMicroelectronics, Inc. 8-bit 16KB 16MHz Embedded Microcontroller MCU STM8S105S4T6C

Description
8-bit MCU, 16KB Flash, 16MHz, LQFP, 34 I/O, I2C, SPI, UART Product overview: STM8S105S4T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S4T6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16KB Flash, 16MHz, LQFP, 34 I/O, I2C, SPI, UART Product overview: STM8S105S4T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S4T6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8S105S4T6C
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8S105S4T6C
8-bit MCU, 16KB Flash, 16MHz, LQFP, 34 I/O, I2C, SPI, UART Product overview: STM8S105S4T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S4T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, LQFP, 34 I/O, I2C, SPI, UART Product overview: STM8S105S4T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S4T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM8S105S4T6C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8S105S4T6C-ND
Microcontrollers 497-STM8S105S4T6C-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S105S4T6C - 031416-STM8S105S4T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105S4T6C
031416-STM8S105S4T6C
Embedded - Embedded - Microcontrollers - STM8S105S4T6C 031416-STM8S105S4T6C
Manufacturer: STMicroelectronics Win Source Part Number: 031416-STM8S105S4T6C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Family Name: STM8S105S4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): TS80C51BH; TS80C54X2yyyEIER; TS87C58X2-VCED; SST89V516RD2-33-C-TQ J; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031416-STM8S105S4T6C
Packaging: Tray
Core Processor: STM8
Number of I/O: 34
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 9x10b
Family Name: STM8S105S4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): TS80C51BH; TS80C54X2yyyEIER; TS87C58X2-VCED; SST89V516RD2-33-C-TQJ;
Introduction Date: June 05, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM8S105S4T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105S4T6C
Microcontrollers STM8S105S4T6C
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-44; Product Range Stmicroelectronics - 09R6037 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-44; Product Range Stmicroelectronics
09R6037
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-44; Product Range Stmicroelectronics 09R6037
MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105S4T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105S4T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105S4T6C
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM8S105S4T6C
Embedded - Microcontrollers STM8S105S4T6C
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S105S4T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105S4T6C
Microcontrollers STM8S105S4T6C
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105S4T6C
8-bit Microcontrollers - MCU STM8S105S4T6C
8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S105S4T6C 497-STM8S105S4T6C-ND 031416-STM8S105S4T6C STM8S105S4T6C 09R6037 STM8S105S4T6C STM8S105S4T6C STM8S105S4T6C STM8S105S4T6C
Product Name 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S105S4T6C Microcontrollers Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-44; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 44-LQFP QFP; Other; 44-LQFP Other; LQFP Other; 44-LQFP QFP; Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details