STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S105K6T6C STM8S105K6T6C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031414-STM8S105K6T6C Packaging: Tray Core Processor: STM8 Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Family Name: STM8S105K6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031414-STM8S105K6T6C Packaging: Tray Core Processor: STM8 Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Family Name: STM8S105K6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S105K6T6C - 031414-STM8S105K6T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105K6T6C
031414-STM8S105K6T6C
Embedded - Embedded - Microcontrollers - STM8S105K6T6C 031414-STM8S105K6T6C
Manufacturer: STMicroelectronics Win Source Part Number: 031414-STM8S105K6T6C Packaging: Tray Core Processor: STM8 Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Family Name: STM8S105K6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031414-STM8S105K6T6C
Packaging: Tray
Core Processor: STM8
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Family Name: STM8S105K6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC;
Introduction Date: December 17, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-8948-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8948-ND
Microcontrollers 497-8948-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8S105K6T6C
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8S105K6T6C
8-bit MCU, 32KB Flash, 16MHz, LQFP, 25 I/O Product overview: STM8S105K6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K6T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, LQFP, 25 I/O Product overview: STM8S105K6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K6T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S105K6T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105K6T6C
Microcontrollers STM8S105K6T6C
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S105K6T6C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105K6T6C
Embedded - Microcontrollers STM8S105K6T6C
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105K6T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105K6T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K6T6C
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105K6T6C
8-bit Microcontrollers - MCU STM8S105K6T6C
8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics - 09R6035 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
09R6035
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 09R6035
MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8S Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:25I/O s; MPU Core Size:8bitRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8S Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:25I/O s; MPU Core Size:8bitRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8S105K6T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105K6T6C
Microcontrollers STM8S105K6T6C
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031414-STM8S105K6T6C 497-8948-ND 685-STM8S105K6T6C STM8S105K6T6C STM8S105K6T6C STM8S105K6T6C STM8S105K6T6C 09R6035 STM8S105K6T6C
Product Name Embedded - Embedded - Microcontrollers - STM8S105K6T6C Microcontrollers 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details