STM8A STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)
IC MCU 8BIT 16KB FLASH 32UFQFPN
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
IC MCU 8BIT 16KB FLASH 32UFQFPN
IC MCU 8BIT 16KB FLASH 32UFQFPN
STM8A STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM8S105K4U3A-ND | STM8S105K4U3A | STM8S105K4U3A | STM8S105K4U3A | STM8S105K4U3A | STM8S105K4U3A |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 7x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |