STMicroelectronics, Inc. 8-bit 16KB 16MHz Embedded Microcontroller MCU STM8S105K4T6CTR

Description
8-bit MCU, 16KB Flash, 16MHz, I2C, SPI, UART, LQFP Product overview: STM8S105K4T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4T6CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16KB Flash, 16MHz, I2C, SPI, UART, LQFP Product overview: STM8S105K4T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4T6CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 16MHz Embedded Microcontroller MCU - 685-STM8S105K4T6CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8S105K4T6CTR
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8S105K4T6CTR
8-bit MCU, 16KB Flash, 16MHz, I2C, SPI, UART, LQFP Product overview: STM8S105K4T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4T6CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, I2C, SPI, UART, LQFP Product overview: STM8S105K4T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19029-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19029-6-ND
Microcontrollers 497-19029-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19029-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19029-1-ND
Microcontrollers 497-19029-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19029-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19029-2-ND
Microcontrollers 497-19029-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S105K4T6CTR - 038529-STM8S105K4T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105K4T6CTR
038529-STM8S105K4T6CTR
Embedded - Embedded - Microcontrollers - STM8S105K4T6CTR 038529-STM8S105K4T6CTR
Manufacturer: STMicroelectronics Win Source Part Number: 038529-STM8S105K4T6C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038529-STM8S105K4T6CTR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - STM8S105K4T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105K4T6CTR
Microcontrollers STM8S105K4T6CTR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S105K4T6CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105K4T6CTR
Embedded - Microcontrollers STM8S105K4T6CTR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105K4T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105K4T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K4T6CTR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM8S105K4T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105K4T6CTR
Microcontrollers STM8S105K4T6CTR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105K4T6CTR
8-bit Microcontrollers - MCU STM8S105K4T6CTR
8-bit Microcontrollers - MCU Access line MCU 32Kbyt 16 MHz

8-bit Microcontrollers - MCU Access line MCU 32Kbyt 16 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S105K4T6CTR 497-19029-6-ND 038529-STM8S105K4T6CTR STM8S105K4T6CTR STM8S105K4T6CTR STM8S105K4T6CTR STM8S105K4T6CTR STM8S105K4T6CTR
Product Name 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S105K4T6CTR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, LIN, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP QFP; Other; 32-LQFP (7x7) QFP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers