STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K4B6

Description
Win Source Part Number: 1262027-STM8S105K4B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tube Standard Package: 960 Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Supplier Device Package: 32-SDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM8S105K4B6,STM 8S105K4B6 Base Product Number: STM8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1262027-STM8S105K4B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tube Standard Package: 960 Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Supplier Device Package: 32-SDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM8S105K4B6,STM 8S105K4B6 Base Product Number: STM8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262027-STM8S105K4B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262027-STM8S105K4B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262027-STM8S105K4B6
Win Source Part Number: 1262027-STM8S105K4B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tube Standard Package: 960 Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Supplier Device Package: 32-SDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM8S105K4B6,STM 8S105K4B6 Base Product Number: STM8 Product Status: Obsolete

Win Source Part Number: 1262027-STM8S105K4B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 16MHz
Package: Tube
Standard Package: 960
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 32-SDIP (0.400", 10.16mm)
Supplier Device Package: 32-SDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM8S105K4B6,STM8S105K4B6
Base Product Number: STM8
Product Status: Obsolete

Buy Now Datasheet
8-bit 16KB 16MHz Embedded Microcontroller MCU - 685-STM8S105K4B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8S105K4B6
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8S105K4B6
8-bit MCU, 16KB Flash, 32-Pin SPDIP, 16MHz, CISC Product overview: STM8S105K4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4B6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 32-Pin SPDIP, 16MHz, CISC Product overview: STM8S105K4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM8S105K4B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8S105K4B6-ND
Microcontrollers 497-STM8S105K4B6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SDIP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SDIP

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Sdip-32; Product Range Stmicroelectronics - 24AC5462 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Sdip-32; Product Range Stmicroelectronics
24AC5462
Mcu, 8Bit, Stm8, 16Mhz, Sdip-32; Product Range Stmicroelectronics 24AC5462
MCU, 8BIT, STM8, 16MHZ, SDIP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:SDIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, SDIP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:SDIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S105K4B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105K4B6
Embedded - Microcontrollers STM8S105K4B6
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site Datasheet
Microcontrollers - STM8S105K4B6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105K4B6
Microcontrollers STM8S105K4B6
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105K4B6
8-bit Microcontrollers - MCU STM8S105K4B6
8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 16 Kbyte

8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 16 Kbyte

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105K4B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105K4B6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K4B6
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site
Microcontrollers - STM8S105K4B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105K4B6
Microcontrollers STM8S105K4B6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SDIP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262027-STM8S105K4B6 685-STM8S105K4B6 497-STM8S105K4B6-ND 24AC5462 STM8S105K4B6 STM8S105K4B6 STM8S105K4B6 STM8S105K4B6 STM8S105K4B6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Sdip-32; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers