STMicroelectronics, Inc. Microcontrollers STM8S105C4T6TR

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18854-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18854-1-ND
Microcontrollers 497-18854-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18854-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18854-2-ND
Microcontrollers 497-18854-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18854-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18854-6-ND
Microcontrollers 497-18854-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 16MHz 16KB Embedded Microcontroller MCU
685-STM8S105C4T6TR
8-bit 16MHz 16KB Embedded Microcontroller MCU 685-STM8S105C4T6TR
8-bit MCU, 16MHz, 16KB Flash, 38 I/O, LQFP, I2C, SPI, UART Product overview: STM8S105C4T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105C4T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 16KB Flash, 38 I/O, LQFP, I2C, SPI, UART Product overview: STM8S105C4T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105C4T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 972852-STM8S105C4T6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
972852-STM8S105C4T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 972852-STM8S105C4T6TR
Win Source Part Number: 972852-STM8S105C4T6T R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 48-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM8S105C4T6TR-ND,49 7-18854-6,497-18854- 1,497-18854-2 Base Product Number: STM8

Win Source Part Number: 972852-STM8S105C4T6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM8S105C4T6TR-ND,497-18854-6,497-18854-1,497-18854-2
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - STM8S105C4T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105C4T6TR
Microcontrollers STM8S105C4T6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105C4T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105C4T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105C4T6TR
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105C4T6TR
8-bit Microcontrollers - MCU STM8S105C4T6TR
8-bit Microcontrollers - MCU Access Line 24 MHz MCU 32 Kbytes Flash

8-bit Microcontrollers - MCU Access Line 24 MHz MCU 32 Kbytes Flash

Buy Now Datasheet
Microcontrollers - STM8S105C4T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105C4T6TR
Microcontrollers STM8S105C4T6TR
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S105C4T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105C4T6TR
Embedded - Microcontrollers STM8S105C4T6TR
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18854-1-ND 685-STM8S105C4T6TR 972852-STM8S105C4T6TR STM8S105C4T6TR STM8S105C4T6TR STM8S105C4T6TR STM8S105C4T6TR STM8S105C4T6TR
Product Name Microcontrollers 8-bit 16MHz 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 10x10b
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
ROM 16 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers