STMicroelectronics, Inc. Microcontrollers STM8S103F3U6TR

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19027-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19027-1-ND
Microcontrollers 497-19027-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19027-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19027-6-ND
Microcontrollers 497-19027-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19027-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19027-2-ND
Microcontrollers 497-19027-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S103F3U6TR - 090561-STM8S103F3U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S103F3U6TR
090561-STM8S103F3U6TR
Embedded - Embedded - Microcontrollers - STM8S103F3U6TR 090561-STM8S103F3U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 090561-STM8S103F3U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 090561-STM8S103F3U6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-UFQFN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8S103F3U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8S103F3U6TR
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8S103F3U6TR
8-bit MCU, 8KB Flash, 16MHz, UFQFPN, 16 I/O, I2C, SPI, UART Product overview: STM8S103F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, UFQFPN, 16 I/O, I2C, SPI, UART Product overview: STM8S103F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 151387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151387
Microcontrollers 151387
MCU Access line, 16 MHz STM8S 8-bit

MCU Access line, 16 MHz STM8S 8-bit

Supplier's Site
Microcontrollers - 151388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151388
Microcontrollers 151388
MCU Access line, 16 MHz STM8S 8-bit

MCU Access line, 16 MHz STM8S 8-bit

Supplier's Site
Microcontrollers - STM8S103F3U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F3U6TR
Microcontrollers STM8S103F3U6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM8S103F3U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S103F3U6TR
Microcontrollers STM8S103F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFN

IC MCU 8BIT 8KB FLASH 20UFQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F3U6TR
8-bit Microcontrollers - MCU STM8S103F3U6TR
8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 8 Kbyte

8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 8 Kbyte

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics - 24AC5459 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics
24AC5459
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics 24AC5459
MCU, 8BIT, STM8, 16MHZ, UFQFPN-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UFQFPN; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, UFQFPN-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UFQFPN; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S103F3U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S103F3U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S103F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFN

IC MCU 8BIT 8KB FLASH 20UFQFN

Supplier's Site
Embedded - Microcontrollers - STM8S103F3U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F3U6TR
Embedded - Microcontrollers STM8S103F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFN

IC MCU 8BIT 8KB FLASH 20UFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19027-1-ND 090561-STM8S103F3U6TR 685-STM8S103F3U6TR 151387 STM8S103F3U6TR STM8S103F3U6TR STM8S103F3U6TR 24AC5459 STM8S103F3U6TR STM8S103F3U6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8S103F3U6TR 8-bit 8KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 5x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 640 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - C164CILMCAFXUMA1 - 933004-C164CILMCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers