STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S103F3P6TR STM8S103F3P6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038635-STM8S103F3P6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): N79E845AWG; MC9S08SG32VTJR; P89LPC9221FDH; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038635-STM8S103F3P6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): N79E845AWG; MC9S08SG32VTJR; P89LPC9221FDH; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S103F3P6TR - 038635-STM8S103F3P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S103F3P6TR
038635-STM8S103F3P6TR
Embedded - Embedded - Microcontrollers - STM8S103F3P6TR 038635-STM8S103F3P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038635-STM8S103F3P6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): N79E845AWG; MC9S08SG32VTJR; P89LPC9221FDH; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038635-STM8S103F3P6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Family Name: STM8S103F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): N79E845AWG; MC9S08SG32VTJR; P89LPC9221FDH;
Introduction Date: April 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-19684-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19684-2-ND
Microcontrollers 497-19684-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19684-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19684-1-ND
Microcontrollers 497-19684-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19684-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19684-6-ND
Microcontrollers 497-19684-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU - 685-STM8S103F3P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU
685-STM8S103F3P6TR
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU 685-STM8S103F3P6TR
8-bit MCU, 8KB Flash, 16MHz, 16 I/O, TSSOP, SM Product overview: STM8S103F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3P6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 16 I/O, TSSOP, SM Product overview: STM8S103F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S103F3P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S103F3P6TR
Microcontrollers STM8S103F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F3P6TR
8-bit Microcontrollers - MCU STM8S103F3P6TR
8-bit Microcontrollers - MCU Access line MCU 8Kbyt 16 MHz

8-bit Microcontrollers - MCU Access line MCU 8Kbyt 16 MHz

Buy Now Datasheet
Microcontrollers - STM8S103F3P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F3P6TR
Microcontrollers STM8S103F3P6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S103F3P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S103F3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S103F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S103F3P6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S103F3P6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S103F3P6TR
8KB 2.95V~5.5V STM8 1KB 16MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 2.95V~5.5V STM8 1KB 16MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S103F3P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F3P6TR
Embedded - Microcontrollers STM8S103F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038635-STM8S103F3P6TR 497-19684-2-ND 685-STM8S103F3P6TR STM8S103F3P6TR STM8S103F3P6TR STM8S103F3P6TR STM8S103F3P6TR STM8S103F3P6TR STM8S103F3P6TR
Product Name Embedded - Embedded - Microcontrollers - STM8S103F3P6TR Microcontrollers 8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - CG7297AM - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; QFN32
View Details
3 suppliers