STMicroelectronics, Inc. Integrated Circuits(ICs) STM8S103F3P6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092437-STM8S103F3P6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM8S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 20-TSSOP Standard Package: 74 Catalog: STM8S Operating Supply Voltage: 2.95 V ~ 5.5 V Core Size: 8-Bit Connectivity: I²C IrDA LIN SPI UART/USART Peripherals: Brown-out Detect/Reset POR PWM WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Family Name: STM8S103F3 Alternative Parts (Cross-Reference): C8051F534A-IT; C8051F534-IT; C8051F530-C-AT; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092437-STM8S103F3P6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM8S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 20-TSSOP Standard Package: 74 Catalog: STM8S Operating Supply Voltage: 2.95 V ~ 5.5 V Core Size: 8-Bit Connectivity: I²C IrDA LIN SPI UART/USART Peripherals: Brown-out Detect/Reset POR PWM WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Family Name: STM8S103F3 Alternative Parts (Cross-Reference): C8051F534A-IT; C8051F534-IT; C8051F530-C-AT; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 092437-STM8S103F3P6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
092437-STM8S103F3P6
Integrated Circuits(ICs) 092437-STM8S103F3P6
Manufacturer: STMicroelectronics Win Source Part Number: 092437-STM8S103F3P6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM8S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 20-TSSOP Standard Package: 74 Catalog: STM8S Operating Supply Voltage: 2.95 V ~ 5.5 V Core Size: 8-Bit Connectivity: I²C IrDA LIN SPI UART/USART Peripherals: Brown-out Detect/Reset POR PWM WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Family Name: STM8S103F3 Alternative Parts (Cross-Reference): C8051F534A-IT; C8051F534-IT; C8051F530-C-AT; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092437-STM8S103F3P6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM8S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 20-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 20-TSSOP
Standard Package: 74
Catalog: STM8S
Operating Supply Voltage: 2.95 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: I²C IrDA LIN SPI UART/USART
Peripherals: Brown-out Detect/Reset POR PWM WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Family Name: STM8S103F3
Alternative Parts (Cross-Reference): C8051F534A-IT; C8051F534-IT; C8051F530-C-AT;
Introduction Date: June 05, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 497-11579-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11579-ND
Microcontrollers 497-11579-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU - 685-STM8S103F3P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-STM8S103F3P6
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-STM8S103F3P6
8-bit MCU, 16MHz, 8KB Flash, 16 I/O, TSSOP, SM Product overview: STM8S103F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3P6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 8KB Flash, 16 I/O, TSSOP, SM Product overview: STM8S103F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8-Bit, 16Mhz, Tssop-20; Product Range Stmicroelectronics - 16AC3543 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8-Bit, 16Mhz, Tssop-20; Product Range Stmicroelectronics
16AC3543
Mcu, 8-Bit, 16Mhz, Tssop-20; Product Range Stmicroelectronics 16AC3543
MCU, 8-BIT, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s RoHS Compliant: Yes

MCU, 8-BIT, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S103F3P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S103F3P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S103F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM8S103F3P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S103F3P6
Microcontrollers STM8S103F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S103F3P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F3P6
Microcontrollers STM8S103F3P6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F3P6
8-bit Microcontrollers - MCU STM8S103F3P6
8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

Buy Now Datasheet
Embedded - Microcontrollers - STM8S103F3P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F3P6
Embedded - Microcontrollers STM8S103F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 092437-STM8S103F3P6 497-11579-ND 685-STM8S103F3P6 16AC3543 STM8S103F3P6 STM8S103F3P6 STM8S103F3P6 STM8S103F3P6 STM8S103F3P6
Product Name Integrated Circuits(ICs) Microcontrollers 8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Mcu, 8-Bit, 16Mhz, Tssop-20; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090966-C164CI8EMCBFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 64 KB
View Details
6 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details