STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S103F3P3 STM8S103F3P3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 122796-STM8S103F3P3 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MC9S08SG32VTJR; P87LPC762BDH; MC9S08EL32MTJ; MC9S08SG16WTJ; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 122796-STM8S103F3P3 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MC9S08SG32VTJR; P87LPC762BDH; MC9S08EL32MTJ; MC9S08SG16WTJ; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S103F3P3 - 122796-STM8S103F3P3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S103F3P3
122796-STM8S103F3P3
Embedded - Embedded - Microcontrollers - STM8S103F3P3 122796-STM8S103F3P3
Manufacturer: STMicroelectronics Win Source Part Number: 122796-STM8S103F3P3 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MC9S08SG32VTJR; P87LPC762BDH; MC9S08EL32MTJ; MC9S08SG16WTJ; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 122796-STM8S103F3P3
Packaging: Tube/Rail
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Family Name: STM8S103F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MC9S08SG32VTJR; P87LPC762BDH; MC9S08EL32MTJ; MC9S08SG16WTJ;
Introduction Date: April 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU - 685-STM8S103F3P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-STM8S103F3P3
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-STM8S103F3P3
8-bit MCU, 16MHz, 8KB Flash, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S103F3P3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3P3 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 8KB Flash, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S103F3P3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11578-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11578-ND
Microcontrollers 497-11578-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM8S103F3P3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S103F3P3
Microcontrollers STM8S103F3P3
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S103F3P3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F3P3
Embedded - Microcontrollers STM8S103F3P3
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics - 24AC5458 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics
24AC5458
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics 24AC5458
MCU, 8BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F3P3
8-bit Microcontrollers - MCU STM8S103F3P3
8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 8 Kbyte

8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 8 Kbyte

Buy Now Datasheet
Microcontrollers - STM8S103F3P3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F3P3
Microcontrollers STM8S103F3P3
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S103F3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S103F3P3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S103F3P3
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 122796-STM8S103F3P3 685-STM8S103F3P3 497-11578-ND STM8S103F3P3 STM8S103F3P3 24AC5458 STM8S103F3P3 STM8S103F3P3 STM8S103F3P3
Product Name Embedded - Embedded - Microcontrollers - STM8S103F3P3 8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers