STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S103F3M6TR STM8S103F3M6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807168-STM8S103F3M6T R Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: STM8S103 Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807168-STM8S103F3M6T R Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: STM8S103 Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S103F3M6TR - 807168-STM8S103F3M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S103F3M6TR
807168-STM8S103F3M6TR
Embedded - Embedded - Microcontrollers - STM8S103F3M6TR 807168-STM8S103F3M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 807168-STM8S103F3M6T R Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: STM8S103 Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 807168-STM8S103F3M6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: STM8S103
Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V

Buy Now
Microcontrollers - 497-18851-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18851-1-ND
Microcontrollers 497-18851-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Microcontrollers - 497-18851-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18851-2-ND
Microcontrollers 497-18851-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Microcontrollers - 497-18851-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18851-6-ND
Microcontrollers 497-18851-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 16 MHz Embedded Microcontroller MCU
685-STM8S103F3M6TR
8-bit 16 MHz Embedded Microcontroller MCU 685-STM8S103F3M6TR
Mainstream Access line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S103F3M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3M6TR can be used for catalog matching and distributor lookup.

Mainstream Access line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S103F3M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F3M6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S103F3M6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S103F3M6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S103F3M6TR
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - STM8S103F3M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F3M6TR
Embedded - Microcontrollers STM8S103F3M6TR
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F3M6TR
8-bit Microcontrollers - MCU STM8S103F3M6TR
8-bit Microcontrollers - MCU Access line 8-bit MCU 8Kb

8-bit Microcontrollers - MCU Access line 8-bit MCU 8Kb

Buy Now Datasheet
Microcontrollers - STM8S103F3M6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S103F3M6TR
Microcontrollers STM8S103F3M6TR
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - STM8S103F3M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F3M6TR
Microcontrollers STM8S103F3M6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807168-STM8S103F3M6TR 497-18851-1-ND 685-STM8S103F3M6TR STM8S103F3M6TR STM8S103F3M6TR STM8S103F3M6TR STM8S103F3M6TR STM8S103F3M6TR
Product Name Embedded - Embedded - Microcontrollers - STM8S103F3M6TR Microcontrollers 8-bit 16 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C164CILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
5 suppliers