STMicroelectronics, Inc. 8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU STM8S103F2P6TR

Description
8-bit MCU, 4KB Flash, 16MHz, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S103F2P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2P6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 4KB Flash, 16MHz, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S103F2P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2P6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU - 685-STM8S103F2P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU
685-STM8S103F2P6TR
8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU 685-STM8S103F2P6TR
8-bit MCU, 4KB Flash, 16MHz, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S103F2P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2P6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S103F2P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18849-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18849-6-ND
Microcontrollers 497-18849-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18849-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18849-1-ND
Microcontrollers 497-18849-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18849-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18849-2-ND
Microcontrollers 497-18849-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S103F2P6TR - 346767-STM8S103F2P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S103F2P6TR
346767-STM8S103F2P6TR
Embedded - Embedded - Microcontrollers - STM8S103F2P6TR 346767-STM8S103F2P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 346767-STM8S103F2P6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 346767-STM8S103F2P6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STM8S103F2P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F2P6TR
Embedded - Microcontrollers STM8S103F2P6TR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S103F2P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S103F2P6TR
Microcontrollers STM8S103F2P6TR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S103F2P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F2P6TR
Microcontrollers STM8S103F2P6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F2P6TR
8-bit Microcontrollers - MCU STM8S103F2P6TR
8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 4 Kbyte

8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 4 Kbyte

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S103F2P6TR 497-18849-6-ND 346767-STM8S103F2P6TR STM8S103F2P6TR STM8S103F2P6TR STM8S103F2P6TR STM8S103F2P6TR
Product Name 8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S103F2P6TR Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB 4 KB 1 KB 1 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 20-TSSOP Other; 20-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details