STMicroelectronics, Inc. Microcontrollers STM8S103F2P6

Description
MCU 8Bit STM8S 4KB Flash TSSOP20
Request a Quote
Description
MCU 8Bit STM8S 4KB Flash TSSOP20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8S microcontroller is an 8-bit device operating at a clock speed of 16 MHz, featuring a Harvard architecture and a 3-stage pipeline. It includes 8 Kbytes of Flash program memory with a data retention of 20 years at 55 °C after 10,000 cycles, 640 bytes of EEPROM with an endurance of 300,000 cycles, and 1 Kbyte of RAM. The operating voltage ranges from 2.95 to 5.5 V, and it supports various clock sources including a low-power crystal oscillator and internal RC oscillators. This microcontroller is equipped with a nested interrupt controller capable of handling 32 interrupts and supports up to 27 external interrupts. It features multiple timers, including a 16-bit advanced control timer with four CAPCOM channels, a general-purpose timer, and a basic timer. Communication interfaces include UART, SPI, and I2C, with the UART supporting SmartCard and IrDA protocols. The device offers up to 28 I/O pins in a TSSOP-20 package, with robust I/O design that is immune to current injection. Additionally, it includes a 10-bit ADC with up to five multiplexed channels and an analog watchdog. The STM8S microcontroller is suitable for applications requiring low power consumption and flexible performance.

Datasheet Summary
Powered by GS/AI

The STM8S microcontroller is an 8-bit device operating at a clock speed of 16 MHz, featuring a Harvard architecture and a 3-stage pipeline. It includes 8 Kbytes of Flash program memory with a data retention of 20 years at 55 °C after 10,000 cycles, 640 bytes of EEPROM with an endurance of 300,000 cycles, and 1 Kbyte of RAM. The operating voltage ranges from 2.95 to 5.5 V, and it supports various clock sources including a low-power crystal oscillator and internal RC oscillators. This microcontroller is equipped with a nested interrupt controller capable of handling 32 interrupts and supports up to 27 external interrupts. It features multiple timers, including a 16-bit advanced control timer with four CAPCOM channels, a general-purpose timer, and a basic timer. Communication interfaces include UART, SPI, and I2C, with the UART supporting SmartCard and IrDA protocols. The device offers up to 28 I/O pins in a TSSOP-20 package, with robust I/O design that is immune to current injection. Additionally, it includes a 10-bit ADC with up to five multiplexed channels and an analog watchdog. The STM8S microcontroller is suitable for applications requiring low power consumption and flexible performance.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7249899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249899
Microcontrollers 7249899
MCU 8Bit STM8S 4KB Flash TSSOP20

MCU 8Bit STM8S 4KB Flash TSSOP20

Supplier's Site
Microcontrollers - 7249899P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249899P
Microcontrollers 7249899P
MCU 8Bit STM8S 4KB Flash TSSOP20

MCU 8Bit STM8S 4KB Flash TSSOP20

Supplier's Site
Microcontrollers - 1687366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687366
Microcontrollers 1687366
MCU 8Bit STM8S 4KB Flash TSSOP20

MCU 8Bit STM8S 4KB Flash TSSOP20

Supplier's Site
Embedded - Embedded - Microcontrollers - STM8S103F2P6 - 037836-STM8S103F2P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S103F2P6
037836-STM8S103F2P6
Embedded - Embedded - Microcontrollers - STM8S103F2P6 037836-STM8S103F2P6
Manufacturer: STMicroelectronics Win Source Part Number: 037836-STM8S103F2P6 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): P87LPC762BDH; MC9S08SF4MTJ; S9S08RNA8W2MTJ; MB95F563KPFT-G-SNE2; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037836-STM8S103F2P6
Packaging: Tube/Rail
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Family Name: STM8S103F2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): P87LPC762BDH; MC9S08SF4MTJ; S9S08RNA8W2MTJ; MB95F563KPFT-G-SNE2;
Introduction Date: June 05, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU - 685-STM8S103F2P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-STM8S103F2P6
8-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-STM8S103F2P6
8-bit MCU, 16MHz, 4KB Flash, 16 I/O, TSSOP, SM Product overview: STM8S103F2P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2P6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 4KB Flash, 16 I/O, TSSOP, SM Product overview: STM8S103F2P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11577-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11577-ND
Microcontrollers 497-11577-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM8S103F2P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S103F2P6
Microcontrollers STM8S103F2P6
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics - 24AC5456 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics
24AC5456
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics 24AC5456
MCU, 8BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S103F2P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S103F2P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S103F2P6
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - STM8S103F2P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F2P6
Embedded - Microcontrollers STM8S103F2P6
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S103F2P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F2P6
Microcontrollers STM8S103F2P6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F2P6
8-bit Microcontrollers - MCU STM8S103F2P6
8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7249899 7249899P 037836-STM8S103F2P6 685-STM8S103F2P6 497-11577-ND STM8S103F2P6 24AC5456 STM8S103F2P6 STM8S103F2P6 STM8S103F2P6 STM8S103F2P6
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM8S103F2P6 8-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 4 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 4 KB 4 KB 640 KB 4 KB
Package Type SOP; SSOP; TSSOP; Other; Tssop SOP; SSOP; TSSOP; Other; TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" Other; 20-TSSOP (0.173", 4.40mm Width) TSSOP; Other; TSSOP SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Pin Count 20 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details