STMicroelectronics, Inc. 8-bit 4KB 16MHz SOIC Embedded Microcontroller MCU STM8S103F2M6

Description
8-bit MCU, 4KB Flash, 16MHz, 16 I/O, SOIC, SM Product overview: STM8S103F2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 4KB Flash, 16MHz, 16 I/O, SOIC, SM Product overview: STM8S103F2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 4KB 16MHz SOIC Embedded Microcontroller MCU
685-STM8S103F2M6
8-bit 4KB 16MHz SOIC Embedded Microcontroller MCU 685-STM8S103F2M6
8-bit MCU, 4KB Flash, 16MHz, 16 I/O, SOIC, SM Product overview: STM8S103F2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2M6 can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, 16 I/O, SOIC, SM Product overview: STM8S103F2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-16856-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16856-ND
Microcontrollers 497-16856-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S103F2M6 - 1103556-STM8S103F2M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S103F2M6
1103556-STM8S103F2M6
Embedded - Embedded - Microcontrollers - STM8S103F2M6 1103556-STM8S103F2M6
Manufacturer: STMicroelectronics Win Source Part Number: 1103556-STM8S103F2M6 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SO Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103556-STM8S103F2M6
Packaging: Tube/Rail
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F2M6
8-bit Microcontrollers - MCU STM8S103F2M6
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Embedded - Microcontrollers - STM8S103F2M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F2M6
Embedded - Microcontrollers STM8S103F2M6
IC MCU 8BIT 4KB FLASH 20SO

IC MCU 8BIT 4KB FLASH 20SO

Supplier's Site Datasheet
Microcontrollers - STM8S103F2M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F2M6
Microcontrollers STM8S103F2M6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S103F2M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S103F2M6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S103F2M6
IC MCU 8BIT 4KB FLASH 20SO

IC MCU 8BIT 4KB FLASH 20SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S103F2M6 497-16856-ND 1103556-STM8S103F2M6 STM8S103F2M6 STM8S103F2M6 STM8S103F2M6 STM8S103F2M6
Product Name 8-bit 4KB 16MHz SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S103F2M6 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 1 KB 1 KB 4 KB 1 KB 1 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; 20-SO SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Embedded - Microcontrollers - C165LF3VHAFXUMA1 - 893548-C165LF3VHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers