STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH
8-bit MCU, 64KB Flash, 24MHz, LQFP, 38 I/O Product overview: STM8S007C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S007C8T6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 64KB FLASH 48LQFP
8-bit Microcontrollers - MCU 8-Bit MCU Value Line 64kB Flash 16MHz EE
IC MCU 8BIT 64KB FLASH 48LQFP
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-17836-ND | 685-STM8S007C8T6 | STM8S007C8T6 | STM8S007C8T6 | STM8S007C8T6 | STM8S007C8T6 |
| Product Name | Microcontrollers | 8-bit 64KB 24MHz Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 16x10b | |||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 64 KB |