STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S005K6T6CTR STM8S005K6T6CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103555-STM8S005K6T6 CTR Core Processor: STM8A Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103555-STM8S005K6T6 CTR Core Processor: STM8A Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S005K6T6CTR - 1103555-STM8S005K6T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S005K6T6CTR
1103555-STM8S005K6T6CTR
Embedded - Embedded - Microcontrollers - STM8S005K6T6CTR 1103555-STM8S005K6T6CTR
Manufacturer: STMicroelectronics Win Source Part Number: 1103555-STM8S005K6T6 CTR Core Processor: STM8A Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103555-STM8S005K6T6CTR
Core Processor: STM8A
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8S005K6T6CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16 MHz Embedded Microcontroller MCU
685-STM8S005K6T6CTR
8-bit 16 MHz Embedded Microcontroller MCU 685-STM8S005K6T6CTR
Mainstream Value line 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S005K6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S005K6T6CTR can be used for catalog matching and distributor lookup.

Mainstream Value line 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S005K6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S005K6T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19025-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19025-6-ND
Microcontrollers 497-19025-6-ND
STM8A STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8A STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19025-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19025-2-ND
Microcontrollers 497-19025-2-ND
STM8A STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8A STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19025-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19025-1-ND
Microcontrollers 497-19025-1-ND
STM8A STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8A STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 7917772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7917772P
Microcontrollers 7917772P
MCU 8-bit 32KB Flash 16 MHz STM8 LQFP32

MCU 8-bit 32KB Flash 16 MHz STM8 LQFP32

Supplier's Site
Microcontrollers - 7917772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7917772
Microcontrollers 7917772
MCU 8-bit 32KB Flash 16 MHz STM8 LQFP32

MCU 8-bit 32KB Flash 16 MHz STM8 LQFP32

Supplier's Site
Microcontrollers - 9206480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206480
Microcontrollers 9206480
MCU 8-bit 32KB Flash 16 MHz STM8 LQFP32

MCU 8-bit 32KB Flash 16 MHz STM8 LQFP32

Supplier's Site
Microcontrollers - STM8S005K6T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S005K6T6CTR
Microcontrollers STM8S005K6T6CTR
STM8A STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8A STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S005K6T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S005K6T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S005K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S005K6T6CTR
8-bit Microcontrollers - MCU STM8S005K6T6CTR
8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet
Mcu, 8Bit, 16Mhz, Lqfp-32; Product Range Stmicroelectronics - 07AH7081 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
07AH7081
Mcu, 8Bit, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 07AH7081
MCU, 8BIT, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:25I/O s; Embedded Interface RoHS Compliant: Yes

MCU, 8BIT, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:25I/O s; Embedded Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S005K6T6CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S005K6T6CTR
Embedded - Microcontrollers STM8S005K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S005K6T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S005K6T6CTR
Microcontrollers STM8S005K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103555-STM8S005K6T6CTR 685-STM8S005K6T6CTR 497-19025-6-ND 7917772P 7917772 STM8S005K6T6CTR STM8S005K6T6CTR STM8S005K6T6CTR 07AH7081 STM8S005K6T6CTR STM8S005K6T6CTR
Product Name Embedded - Embedded - Microcontrollers - STM8S005K6T6CTR 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 16Mhz, Lqfp-32; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 128 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details