STMicroelectronics, Inc. Microcontrollers STM8S005K6T6C

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18616-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18616-ND
Microcontrollers 497-18616-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S005K6T6C - 212332-STM8S005K6T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S005K6T6C
212332-STM8S005K6T6C
Embedded - Embedded - Microcontrollers - STM8S005K6T6C 212332-STM8S005K6T6C
Manufacturer: STMicroelectronics Win Source Part Number: 212332-STM8S005K6T6C Core Processor: STM8A Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Family Name: STM8S005K6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): C8051F350-GQ; C8051F350; C8051F002; C8051F350-GQR; Introduction Date: October 14, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212332-STM8S005K6T6C
Core Processor: STM8A
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 7x10b
Family Name: STM8S005K6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): C8051F350-GQ; C8051F350; C8051F002; C8051F350-GQR;
Introduction Date: October 14, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8S005K6T6C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8S005K6T6C
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8S005K6T6C
8-bit MCU, 32KB Flash, 16MHz, LQFP, 25 I/O Product overview: STM8S005K6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S005K6T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, LQFP, 25 I/O Product overview: STM8S005K6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S005K6T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S005K6T6C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S005K6T6C
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S005K6T6C
32KB 2.95V~5.5V STM8 2KB 16MHz FLASH 25 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.95V~5.5V STM8 2KB 16MHz FLASH 25 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM8S005K6T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S005K6T6C
Microcontrollers STM8S005K6T6C
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S005K6T6C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S005K6T6C
Embedded - Microcontrollers STM8S005K6T6C
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S005K6T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S005K6T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S005K6T6C
Mainstream Value line 8-bit MCU

Mainstream Value line 8-bit MCU

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S005K6T6C
8-bit Microcontrollers - MCU STM8S005K6T6C
8-bit Microcontrollers - MCU 8-bit MCU Value Line 16 MHz 32kb Flash

8-bit Microcontrollers - MCU 8-bit MCU Value Line 16 MHz 32kb Flash

Buy Now Datasheet
Mcu, 8Bit, 16Mhz, Lqfp-32; Product Range Stmicroelectronics - 75T8342 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
75T8342
Mcu, 8Bit, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 75T8342
MCU, 8BIT, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8S005K6T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S005K6T6C
Microcontrollers STM8S005K6T6C
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18616-ND 212332-STM8S005K6T6C 685-STM8S005K6T6C STM8S005K6T6C STM8S005K6T6C STM8S005K6T6C STM8S005K6T6C STM8S005K6T6C 75T8342 STM8S005K6T6C
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8S005K6T6C 8-bit 32KB 16MHz Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 16Mhz, Lqfp-32; Product Range Stmicroelectronics Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b Other; 10bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details