STMicroelectronics, Inc. 8-bit 32KB 16MHz Embedded Microcontroller MCU STM8S005C6T6

Description
8-bit MCU 32KB Flash, 16MHz, LQFP, 38 I/O, I2C, SPI, UART Product overview: STM8S005C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S005C6T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU 32KB Flash, 16MHz, LQFP, 38 I/O, I2C, SPI, UART Product overview: STM8S005C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S005C6T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8S005C6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8S005C6T6
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8S005C6T6
8-bit MCU 32KB Flash, 16MHz, LQFP, 38 I/O, I2C, SPI, UART Product overview: STM8S005C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S005C6T6 can be used for catalog matching and distributor lookup.

8-bit MCU 32KB Flash, 16MHz, LQFP, 38 I/O, I2C, SPI, UART Product overview: STM8S005C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S005C6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S005C6T6 - 091111-STM8S005C6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S005C6T6
091111-STM8S005C6T6
Embedded - Embedded - Microcontrollers - STM8S005C6T6 091111-STM8S005C6T6
Manufacturer: STMicroelectronics Win Source Part Number: 091111-STM8S005C6T6 Packaging: Reel - TR Core Processor: STM8 Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 10x10b Family Name: STM8S005C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): S908GR48AH0CFAER; UPD78F0885GA(A)-GAM- AX; uPD78F0515GA(T)-8EU- A; uPD78F0512GA(S)-8EU- A ; Introduction Date: October 14, 2011 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 091111-STM8S005C6T6
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 10x10b
Family Name: STM8S005C6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): S908GR48AH0CFAER; UPD78F0885GA(A)-GAM-AX; uPD78F0515GA(T)-8EU-A; uPD78F0512GA(S)-8EU-A ;
Introduction Date: October 14, 2011
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-17823-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17823-ND
Microcontrollers 497-17823-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 7957035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957035P
Microcontrollers 7957035P
STM8S005C6T6 MCU 8-bit CISC 32Kb LQFP48

STM8S005C6T6 MCU 8-bit CISC 32Kb LQFP48

Supplier's Site
Microcontrollers - 7957035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957035
Microcontrollers 7957035
STM8S005C6T6 MCU 8-bit CISC 32Kb LQFP48

STM8S005C6T6 MCU 8-bit CISC 32Kb LQFP48

Supplier's Site
Microcontrollers - 1458813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1458813
Microcontrollers 1458813
STM8S005C6T6 MCU 8-bit CISC 32Kb LQFP48

STM8S005C6T6 MCU 8-bit CISC 32Kb LQFP48

Supplier's Site
Microcontrollers - STM8S005C6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S005C6T6
Microcontrollers STM8S005C6T6
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S005C6T6
8-bit Microcontrollers - MCU STM8S005C6T6
8-bit Microcontrollers - MCU 8-bit MCU Value Line 16 MHz 32kb Flash

8-bit Microcontrollers - MCU 8-bit MCU Value Line 16 MHz 32kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S005C6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S005C6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S005C6T6
Mainstream Value line 8-bit MCU

Mainstream Value line 8-bit MCU

Supplier's Site
Microcontrollers - STM8S005C6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S005C6T6
Microcontrollers STM8S005C6T6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8S005C6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S005C6T6
Embedded - Microcontrollers STM8S005C6T6
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, 8Bit, 16Mhz, Lqfp-48; Product Range Stmicroelectronics - 75T8341 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 16Mhz, Lqfp-48; Product Range Stmicroelectronics
75T8341
Mcu, 8Bit, 16Mhz, Lqfp-48; Product Range Stmicroelectronics 75T8341
MCU, 8BIT, 16MHZ, LQFP-48; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:38I/O s RoHS Compliant: Yes

MCU, 8BIT, 16MHZ, LQFP-48; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:38I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S005C6T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S005C6T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S005C6T6
32KB 2.95V~5.5V STM8 2KB 16MHz FLASH 38 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.95V~5.5V STM8 2KB 16MHz FLASH 38 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S005C6T6 091111-STM8S005C6T6 497-17823-ND 7957035P 7957035 STM8S005C6T6 STM8S005C6T6 STM8S005C6T6 STM8S005C6T6 STM8S005C6T6 75T8341 STM8S005C6T6
Product Name 8-bit 32KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S005C6T6 Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 16Mhz, Lqfp-48; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts 2.95 to 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; LQFP QFP; Other; 48-LQFP (7x7) LFQP; Other; 48-LQFP QFP; Other; LQFP QFP; Other; Lqfp QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP Other; LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7890AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers