STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S003K3T6CTR STM8S003K3T6CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708756-STM8S003K3T6C TR Series: TPS series Packaging: Digi-Reel Family Name: STM8S003K3 Categories: Integrated Circuits Alternative Parts (Cross-Reference): MC68HC908GR60AVFJ; MC908GR32AVFJE; S9S08DN32F1VLC; S908GR32AE1CFJE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708756-STM8S003K3T6C TR Series: TPS series Packaging: Digi-Reel Family Name: STM8S003K3 Categories: Integrated Circuits Alternative Parts (Cross-Reference): MC68HC908GR60AVFJ; MC908GR32AVFJE; S9S08DN32F1VLC; S908GR32AE1CFJE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S003K3T6CTR - 708756-STM8S003K3T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S003K3T6CTR
708756-STM8S003K3T6CTR
Embedded - Embedded - Microcontrollers - STM8S003K3T6CTR 708756-STM8S003K3T6CTR
Manufacturer: STMicroelectronics Win Source Part Number: 708756-STM8S003K3T6C TR Series: TPS series Packaging: Digi-Reel Family Name: STM8S003K3 Categories: Integrated Circuits Alternative Parts (Cross-Reference): MC68HC908GR60AVFJ; MC908GR32AVFJE; S9S08DN32F1VLC; S908GR32AE1CFJE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 708756-STM8S003K3T6CTR
Series: TPS series
Packaging: Digi-Reel
Family Name: STM8S003K3
Categories: Integrated Circuits
Alternative Parts (Cross-Reference): MC68HC908GR60AVFJ; MC908GR32AVFJE; S9S08DN32F1VLC; S908GR32AE1CFJE;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8S003K3T6CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8S003K3T6CTR
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8S003K3T6CTR
8-bit MCU, 8KB Flash, 16MHz, 28 I/O, LQFP, I2C, SPI, UART Product overview: STM8S003K3T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003K3T6CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 28 I/O, LQFP, I2C, SPI, UART Product overview: STM8S003K3T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003K3T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19023-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19023-1-ND
Microcontrollers 497-19023-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19023-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19023-6-ND
Microcontrollers 497-19023-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19023-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19023-2-ND
Microcontrollers 497-19023-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM8S003K3T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S003K3T6CTR
Microcontrollers STM8S003K3T6CTR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S003K3T6CTR
8-bit Microcontrollers - MCU STM8S003K3T6CTR
8-bit Microcontrollers - MCU Value Line ARM 8-Bit 16MHz 8kB 128Byte

8-bit Microcontrollers - MCU Value Line ARM 8-Bit 16MHz 8kB 128Byte

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics - 24AC5455 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
24AC5455
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 24AC5455
MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:28I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:28I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8S003K3T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S003K3T6CTR
Microcontrollers STM8S003K3T6CTR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8S003K3T6CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S003K3T6CTR
Embedded - Microcontrollers STM8S003K3T6CTR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S003K3T6CTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S003K3T6CTR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S003K3T6CTR
8KB 2.95V~5.5V STM8 1KB 16MHz FLASH 28 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 2.95V~5.5V STM8 1KB 16MHz FLASH 28 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S003K3T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S003K3T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S003K3T6CTR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708756-STM8S003K3T6CTR 685-STM8S003K3T6CTR 497-19023-1-ND STM8S003K3T6CTR STM8S003K3T6CTR 24AC5455 STM8S003K3T6CTR STM8S003K3T6CTR STM8S003K3T6CTR STM8S003K3T6CTR
Product Name Embedded - Embedded - Microcontrollers - STM8S003K3T6CTR 8-bit 8KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP QFP; Other; 32-LQFP Other; LQFP QFP; Other; 32-LQFP QFP Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers