STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S003F3U6TR STM8S003F3U6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092971-STM8S003F3U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: STM8S003F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): EFM8UB10F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 R; C8051F980-C-GMR; Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092971-STM8S003F3U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: STM8S003F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): EFM8UB10F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 R; C8051F980-C-GMR; Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S003F3U6TR - 092971-STM8S003F3U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S003F3U6TR
092971-STM8S003F3U6TR
Embedded - Embedded - Microcontrollers - STM8S003F3U6TR 092971-STM8S003F3U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 092971-STM8S003F3U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: STM8S003F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): EFM8UB10F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 R; C8051F980-C-GMR; Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 092971-STM8S003F3U6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Family Name: STM8S003F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-UFQFN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): EFM8UB10F16G-B-QFN20R; EFM8BB21F16G-B-QFN20R; C8051F980-C-GMR;
Introduction Date: July 12, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8S003F3U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8S003F3U6TR
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8S003F3U6TR
8-bit MCU, 8KB Flash, 16MHz, UFQFPN, 16 I/O Product overview: STM8S003F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, UFQFPN, 16 I/O Product overview: STM8S003F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18052-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18052-6-ND
Microcontrollers 497-18052-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-18052-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18052-1-ND
Microcontrollers 497-18052-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-18052-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18052-2-ND
Microcontrollers 497-18052-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S003F3U6TR
8-bit Microcontrollers - MCU STM8S003F3U6TR
8-bit Microcontrollers - MCU 8-bit MCU Value Line 16 MHz 8kb FL 128EE

8-bit Microcontrollers - MCU 8-bit MCU Value Line 16 MHz 8kb FL 128EE

Buy Now Datasheet
Microcontrollers - STM8S003F3U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S003F3U6TR
Microcontrollers STM8S003F3U6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Mcu, 8Bit, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics - 75T8339 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics
75T8339
Mcu, 8Bit, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics 75T8339
MCU, 8BIT, 16MHZ, UFQFPN-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UFQFPN; No. of I/O s:16I/O s RoHS Compliant: Yes

MCU, 8BIT, 16MHZ, UFQFPN-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UFQFPN; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8S003F3U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S003F3U6TR
Microcontrollers STM8S003F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S003F3U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S003F3U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S003F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM8S003F3U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S003F3U6TR
Embedded - Microcontrollers STM8S003F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S003F3U6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S003F3U6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S003F3U6TR
8KB 2.95V~5.5V STM8 1KB 16MHz FLASH 16 UFQFPN-20(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 2.95V~5.5V STM8 1KB 16MHz FLASH 16 UFQFPN-20(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 092971-STM8S003F3U6TR 685-STM8S003F3U6TR 497-18052-6-ND STM8S003F3U6TR STM8S003F3U6TR 75T8339 STM8S003F3U6TR STM8S003F3U6TR STM8S003F3U6TR STM8S003F3U6TR
Product Name Embedded - Embedded - Microcontrollers - STM8S003F3U6TR 8-bit 8KB 16MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details