STMicroelectronics Embedded - Embedded - Microcontrollers - STM8S003F3U6 STM8S003F3U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212331-STM8S003F3U6 Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: STM8S003F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): C8051F980-C-GM; EFM8BB21F16G-B-QFN20 R; EFM8UB10F8G-B-QFN20R ; C8051F981-C-GM; Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212331-STM8S003F3U6 Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: STM8S003F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): C8051F980-C-GM; EFM8BB21F16G-B-QFN20 R; EFM8UB10F8G-B-QFN20R ; C8051F981-C-GM; Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S003F3U6 - 212331-STM8S003F3U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S003F3U6
212331-STM8S003F3U6
Embedded - Embedded - Microcontrollers - STM8S003F3U6 212331-STM8S003F3U6
Manufacturer: STMicroelectronics Win Source Part Number: 212331-STM8S003F3U6 Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: STM8S003F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): C8051F980-C-GM; EFM8BB21F16G-B-QFN20 R; EFM8UB10F8G-B-QFN20R ; C8051F981-C-GM; Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212331-STM8S003F3U6
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Family Name: STM8S003F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-UFQFN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): C8051F980-C-GM; EFM8BB21F16G-B-QFN20R; EFM8UB10F8G-B-QFN20R; C8051F981-C-GM;
Introduction Date: July 12, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8-bit 16MHz Embedded Microcontroller MCU - 685-STM8S003F3U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz Embedded Microcontroller MCU
685-STM8S003F3U6
8-bit 16MHz Embedded Microcontroller MCU 685-STM8S003F3U6
8-BIT, FLASH, 16MHz, MICROCONTROLLER, QCC20, 3 X 3 MM, 0.50 MM PITCH, ROHS COMPLIANT, UFQFPN-20 Product overview: STM8S003F3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3U6 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 16MHz, MICROCONTROLLER, QCC20, 3 X 3 MM, 0.50 MM PITCH, ROHS COMPLIANT, UFQFPN-20 Product overview: STM8S003F3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3U6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212331-STM8S003F3U6 685-STM8S003F3U6
Product Name Embedded - Embedded - Microcontrollers - STM8S003F3U6 8-bit 16MHz Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details