STMicroelectronics, Inc. 8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU STM8S003F3P6TR

Description
8-bit MCU, 16MHz, 8KB Flash, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S003F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3P6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16MHz, 8KB Flash, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S003F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3P6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU - 685-STM8S003F3P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-STM8S003F3P6TR
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-STM8S003F3P6TR
8-bit MCU, 16MHz, 8KB Flash, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S003F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3P6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 8KB Flash, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S003F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S003F3P6TR - 038125-STM8S003F3P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S003F3P6TR
038125-STM8S003F3P6TR
Embedded - Embedded - Microcontrollers - STM8S003F3P6TR 038125-STM8S003F3P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038125-STM8S003F3P6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: STM8S003F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): C8051F537A-IT; C8051F536-IT; N79E845AWG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038125-STM8S003F3P6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Family Name: STM8S003F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): C8051F537A-IT; C8051F536-IT; N79E845AWG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 1962097P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962097P
Microcontrollers 1962097P
STM8S003F3P6TR, STM32 Microcontrollers

STM8S003F3P6TR, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962097
Microcontrollers 1962097
STM8S003F3P6TR, STM32 Microcontrollers

STM8S003F3P6TR, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962096
Microcontrollers 1962096
STM8S003F3P6TR, STM32 Microcontrollers

STM8S003F3P6TR, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 497-18051-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18051-1-ND
Microcontrollers 497-18051-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18051-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18051-2-ND
Microcontrollers 497-18051-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18051-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18051-6-ND
Microcontrollers 497-18051-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics - 24AC5454 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics
24AC5454
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics 24AC5454
MCU, 8BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8S003F3P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S003F3P6TR
Microcontrollers STM8S003F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S003F3P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S003F3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S003F3P6TR
Mainstream Value line 8-bit MCU

Mainstream Value line 8-bit MCU

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S003F3P6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S003F3P6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S003F3P6TR
8KB 1KB FLASH 16 2.95V~5.5V STM8 16MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 1KB FLASH 16 2.95V~5.5V STM8 16MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S003F3P6TR
8-bit Microcontrollers - MCU STM8S003F3P6TR
8-bit Microcontrollers - MCU 8-Bit MCU Value Line 8kB Flash 16MHz EE

8-bit Microcontrollers - MCU 8-Bit MCU Value Line 8kB Flash 16MHz EE

Buy Now Datasheet
Embedded - Microcontrollers - STM8S003F3P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S003F3P6TR
Embedded - Microcontrollers STM8S003F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S003F3P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S003F3P6TR
Microcontrollers STM8S003F3P6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S003F3P6TR 038125-STM8S003F3P6TR 1962097P 1962097 1962096 497-18051-1-ND 24AC5454 STM8S003F3P6TR STM8S003F3P6TR STM8S003F3P6TR STM8S003F3P6TR STM8S003F3P6TR STM8S003F3P6TR
Product Name 8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S003F3P6TR Microcontrollers Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 8 KB 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts 2.95 to 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART
Package Type Other; TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP SOP; SSOP; TSSOP; Other; TSSOP SOP; SSOP; TSSOP; Other; Tssop SOP; SSOP; TSSOP; Other; Tssop TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; Other; TSSOP Other; 20-TSSOP (0.173", 4.40mm Width) SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products