STMicroelectronics, Inc. 8-bit 16 MHz Embedded Microcontroller MCU STM8S001J3M3

Description
Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU Product overview: STM8S001J3M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S001J3M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU Product overview: STM8S001J3M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S001J3M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 16 MHz Embedded Microcontroller MCU
685-STM8S001J3M3
8-bit 16 MHz Embedded Microcontroller MCU 685-STM8S001J3M3
Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU Product overview: STM8S001J3M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S001J3M3 can be used for catalog matching and distributor lookup.

Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU Product overview: STM8S001J3M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S001J3M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1637339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1637339
Microcontrollers 1637339
MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8

MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8

Supplier's Site
Microcontrollers - 1639807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1639807
Microcontrollers 1639807
MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8

MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8

Supplier's Site
Microcontrollers - 497-17612-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17612-ND
Microcontrollers 497-17612-ND
STM8 STM8 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S001J3M3 - 802046-STM8S001J3M3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S001J3M3
802046-STM8S001J3M3
Embedded - Embedded - Microcontrollers - STM8S001J3M3 802046-STM8S001J3M3
Manufacturer: STMicroelectronics Win Source Part Number: 802046-STM8S001J3M3 Packaging: Tube Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: STM8S001 Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 802046-STM8S001J3M3
Packaging: Tube
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 1K x 8
Data Converters: A/D 3x10b
Oscillator Type: Internal
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: STM8S001
Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S001J3M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S001J3M3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S001J3M3
IC MCU 8BIT 8KB FLASH 8SO

IC MCU 8BIT 8KB FLASH 8SO

Supplier's Site
Microcontrollers - STM8S001J3M3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S001J3M3
Microcontrollers STM8S001J3M3
IC MCU 8BIT 8KB FLASH 8SO

IC MCU 8BIT 8KB FLASH 8SO

Supplier's Site Datasheet
Microcontrollers - STM8S001J3M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S001J3M3
Microcontrollers STM8S001J3M3
STM8 STM8 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S001J3M3
8-bit Microcontrollers - MCU STM8S001J3M3
8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU

8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S001J3M3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S001J3M3
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S001J3M3
SOP-8-150mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

SOP-8-150mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S001J3M3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S001J3M3
Embedded - Microcontrollers STM8S001J3M3
IC MCU 8BIT 8KB FLASH 8SO

IC MCU 8BIT 8KB FLASH 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S001J3M3 1637339 497-17612-ND 802046-STM8S001J3M3 STM8S001J3M3 STM8S001J3M3 STM8S001J3M3 STM8S001J3M3 STM8S001J3M3 STM8S001J3M3
Product Name 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM8S001J3M3 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 2.95 to ? volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts 2.95 to 5.5 volts
RAM 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB
ROM 8 KB 8 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers