STM8S105 Discovery STM8S STM8 MCU 8-Bit Embedded Evaluation Board
Win Source Part Number: 1283934-STM8S-DISCOV
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM8S
Type: MCU 8-Bit
Core Processor: STM8
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM8S105
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-10040,STM8SDISCO
Base Product Number: STM8
RoHS Status: Not applicable
S, W / ST-LINK, DISCOVERY KIT; Silicon Manufacturer:STMicro
DISCOVERY STM8S105 EVAL BRD
Development Boards & Kits - Other Processors 16K Complete KIT STVD STVP C Comp
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-10040-ND | 1283934-STM8S-DISCOVERY | 51R7448 | STM8S-DISCOVERY | STM8S-DISCOVERY |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | S, W / St-Link, Discovery Kit; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - Other Processors |
| Manufacturer | STMICROELECTRONICS; Other | STMicroelectronics; Other | Discovery; Other |