STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM8S/32-D/RAIS

Description
Win Source Part Number: 1283932-STM8S/32-D/R AIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8S Type: MCU 8-Bit Core Processor: STM8 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM8S103, STM8S105 Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM8
Request a Quote Datasheet
Description
Win Source Part Number: 1283932-STM8S/32-D/R AIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8S Type: MCU 8-Bit Core Processor: STM8 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM8S103, STM8S105 Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283932-STM8S/32-D/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283932-STM8S/32-D/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283932-STM8S/32-D/RAIS
Win Source Part Number: 1283932-STM8S/32-D/R AIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8S Type: MCU 8-Bit Core Processor: STM8 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM8S103, STM8S105 Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM8

Win Source Part Number: 1283932-STM8S/32-D/RAIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8S
Type: MCU 8-Bit
Core Processor: STM8
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM8S103, STM8S105
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: STM8

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8S/32-D/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8S/32-D/RAIS
RAISONANCE REVA STM8S103/8S105

RAISONANCE REVA STM8S103/8S105

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283932-STM8S/32-D/RAIS STM8S/32-D/RAIS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2576788 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LFCW,99-01-0603C-1, 50 OHM - TB-720+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-042-BLE-A - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
2 suppliers