STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L162M8T6 STM8L162M8T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898282-STM8L162M8T6 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898282-STM8L162M8T6 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L162M8T6 - 898282-STM8L162M8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L162M8T6
898282-STM8L162M8T6
Embedded - Embedded - Microcontrollers - STM8L162M8T6 898282-STM8L162M8T6
Manufacturer: STMicroelectronics Win Source Part Number: 898282-STM8L162M8T6 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898282-STM8L162M8T6
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Core Processor: STM8
Speed: 16MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 28x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L162M8T6
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L162M8T6
Ultra-low-power 8-bit MCU with 64 Kbytes Flash, 16 MHz CPU, integrated EEPROM, AES Product overview: STM8L162M8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L162M8T6 can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 64 Kbytes Flash, 16 MHz CPU, integrated EEPROM, AES Product overview: STM8L162M8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L162M8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L162M8T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L162M8T6-ND
Microcontrollers STM8L162M8T6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L162M8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L162M8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L162M8T6
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - STM8L162M8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L162M8T6
Embedded - Microcontrollers STM8L162M8T6
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - STM8L162M8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L162M8T6
Microcontrollers STM8L162M8T6
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L162M8T6
8-bit Microcontrollers - MCU STM8L162M8T6
8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit 80-Pin 64kB Flash

8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit 80-Pin 64kB Flash

Buy Now Datasheet
Microcontrollers - STM8L162M8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L162M8T6
Microcontrollers STM8L162M8T6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898282-STM8L162M8T6 685-STM8L162M8T6 STM8L162M8T6-ND STM8L162M8T6 STM8L162M8T6 STM8L162M8T6 STM8L162M8T6 STM8L162M8T6
Product Name Embedded - Embedded - Microcontrollers - STM8L162M8T6 Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers