STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM8L15LPBOARD

Description
STM8L15x STM8L STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM8L15x STM8L STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-10594-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-10594-ND
Embedded MCU, DSP Evaluation Boards 497-10594-ND
STM8L15x STM8L STM8 MCU 8-Bit Embedded Evaluation Board

STM8L15x STM8L STM8 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283940-STM8L15LPBOARD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283940-STM8L15LPBOARD
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283940-STM8L15LPBOARD
Win Source Part Number: 1283940-STM8L15LPBOA RD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8L Type: MCU 8-Bit Core Processor: STM8 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM8L15x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-10594,-1138-STM8 L15LPBOARD Product Status: Obsolete

Win Source Part Number: 1283940-STM8L15LPBOARD
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8L
Type: MCU 8-Bit
Core Processor: STM8
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM8L15x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-10594,-1138-STM8L15LPBOARD
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM8L15LPBOARD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8L15LPBOARD
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8L15LPBOARD
STM8L15X EVAL BRD

STM8L15X EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10594-ND 1283940-STM8L15LPBOARD STM8L15LPBOARD
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 994-1007-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
2 suppliers
Evaluation Boards - CY7112 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
3 suppliers