STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152M8T7

Description
Win Source Part Number: 1262067-STM8L152M8T7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8
Request a Quote
Description
Win Source Part Number: 1262067-STM8L152M8T7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8L152M8T7 is an 8-bit ultra-low-power microcontroller from Quarktwin Technology Ltd. It features up to 64 KB of Flash memory and 2 KB of data EEPROM, along with 4 KB of RAM. The device operates within a voltage range of 1.65 to 3.6 V and supports a temperature range of -40 to 125 °C. It includes multiple low-power modes, achieving consumption as low as 400 nA in Halt mode and 3 µA in Low-power wait mode. The microcontroller is equipped with two ultra-low-power comparators, three 16-bit timers, and an advanced control timer suitable for motor control applications. Communication interfaces include two SPI, three USARTs, and a fast I2C interface. The STM8L152M8T7 also supports up to 67 I/O pins, which can be mapped to interrupt vectors, and features up to 16 capacitive sensing channels for touch applications. Additional functionalities include a 12-bit ADC with up to 28 channels, dual 12-bit DACs, and a low-power real-time clock. The device supports fast on-chip programming and debugging through SWIM and USART bootloader. Its advanced STM8 core operates at a maximum frequency of 16 MHz, providing efficient processing capabilities for various applications.

Datasheet Summary
Powered by GS/AI

The STM8L152M8T7 is an 8-bit ultra-low-power microcontroller from Quarktwin Technology Ltd. It features up to 64 KB of Flash memory and 2 KB of data EEPROM, along with 4 KB of RAM. The device operates within a voltage range of 1.65 to 3.6 V and supports a temperature range of -40 to 125 °C. It includes multiple low-power modes, achieving consumption as low as 400 nA in Halt mode and 3 µA in Low-power wait mode. The microcontroller is equipped with two ultra-low-power comparators, three 16-bit timers, and an advanced control timer suitable for motor control applications. Communication interfaces include two SPI, three USARTs, and a fast I2C interface. The STM8L152M8T7 also supports up to 67 I/O pins, which can be mapped to interrupt vectors, and features up to 16 capacitive sensing channels for touch applications. Additional functionalities include a 12-bit ADC with up to 28 channels, dual 12-bit DACs, and a low-power real-time clock. The device supports fast on-chip programming and debugging through SWIM and USART bootloader. Its advanced STM8 core operates at a maximum frequency of 16 MHz, providing efficient processing capabilities for various applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262067-STM8L152M8T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262067-STM8L152M8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262067-STM8L152M8T7
Win Source Part Number: 1262067-STM8L152M8T7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8

Win Source Part Number: 1262067-STM8L152M8T7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 28x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - STM8L152M8T7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L152M8T7-ND
Microcontrollers STM8L152M8T7-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L152M8T7
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L152M8T7
Ultra-low-power 8-bit MCU with 64 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152M8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152M8T7 can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 64 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152M8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152M8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152M8T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152M8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152M8T7
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - STM8L152M8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152M8T7
Embedded - Microcontrollers STM8L152M8T7
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - STM8L152M8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152M8T7
Microcontrollers STM8L152M8T7
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152M8T7
8-bit Microcontrollers - MCU STM8L152M8T7
8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 80pin 64kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 80pin 64kb Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262067-STM8L152M8T7 STM8L152M8T7-ND 685-STM8L152M8T7 STM8L152M8T7 STM8L152M8T7 STM8L152M8T7 STM8L152M8T7
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details