STMicroelectronics, Inc. Microcontrollers STM8L152K6U6

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11572-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11572-ND
Microcontrollers 497-11572-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L152K6U6 - 031407-STM8L152K6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L152K6U6
031407-STM8L152K6U6
Embedded - Embedded - Microcontrollers - STM8L152K6U6 031407-STM8L152K6U6
Manufacturer: STMicroelectronics Win Source Part Number: 031407-STM8L152K6U6 Packaging: Tray Core Processor: STM8 Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 21x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031407-STM8L152K6U6
Packaging: Tray
Core Processor: STM8
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 21x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-UFQFPN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L152K6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L152K6U6
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L152K6U6
8-bit MCU, 32KB Flash, 16MHz, 21 ADC, 29 I/O, UFQFPN Product overview: STM8L152K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152K6U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 21 ADC, 29 I/O, UFQFPN Product overview: STM8L152K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152K6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152K6U6
8-bit Microcontrollers - MCU STM8L152K6U6
8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit 32-Pin 32kB Flash

8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit 32-Pin 32kB Flash

Buy Now Datasheet
Embedded - Microcontrollers - STM8L152K6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152K6U6
Embedded - Microcontrollers STM8L152K6U6
IC MCU 8BIT 32KB FLASH 32UFQFPN

IC MCU 8BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 24AC5451 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-32; Product Range Stmicroelectronics
24AC5451
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-32; Product Range Stmicroelectronics 24AC5451
MCU, 8BIT, STM8, 16MHZ, UFQFPN-32; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:UFQFPN; No. of I/O s:29I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, UFQFPN-32; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:UFQFPN; No. of I/O s:29I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8L152K6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152K6U6
Microcontrollers STM8L152K6U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152K6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152K6U6
IC MCU 8BIT 32KB FLASH 32UFQFPN

IC MCU 8BIT 32KB FLASH 32UFQFPN

Supplier's Site
Microcontrollers - STM8L152K6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L152K6U6
Microcontrollers STM8L152K6U6
IC MCU 8BIT 32KB FLASH 32UFQFPN

IC MCU 8BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11572-ND 031407-STM8L152K6U6 685-STM8L152K6U6 STM8L152K6U6 STM8L152K6U6 24AC5451 STM8L152K6U6 STM8L152K6U6 STM8L152K6U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8L152K6U6 8-bit 32KB 16MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-32; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 21x12b; D/A 1x12b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7500AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers