STMicroelectronics, Inc. Microcontrollers STM8L152C8U6

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11478-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11478-ND
Microcontrollers 497-11478-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
8-bit 16MHz 64KB Embedded Microcontroller MCU - 685-STM8L152C8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 64KB Embedded Microcontroller MCU
685-STM8L152C8U6
8-bit 16MHz 64KB Embedded Microcontroller MCU 685-STM8L152C8U6
8-bit MCU, 16MHz, 64KB Flash, 41 I/O, UFQFPN Product overview: STM8L152C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C8U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 64KB Flash, 41 I/O, UFQFPN Product overview: STM8L152C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322345-STM8L152C8U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322345-STM8L152C8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322345-STM8L152C8U6
Manufacturer: STMicroelectronics Win Source Part Number: 1322345-STM8L152C8U6 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: STM8 Speed: 16MHz Standard Package: 260 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-UFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-11478,497-11478 Base Product Number: STM8 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1322345-STM8L152C8U6
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: STM8
Speed: 16MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-UFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -497-11478,497-11478
Base Product Number: STM8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - STM8L152C8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L152C8U6
Microcontrollers STM8L152C8U6
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L152C8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152C8U6
Microcontrollers STM8L152C8U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152C8U6
8-bit Microcontrollers - MCU STM8L152C8U6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 48pin 64kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 48pin 64kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152C8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152C8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152C8U6
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM8L152C8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152C8U6
Embedded - Microcontrollers STM8L152C8U6
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11478-ND 685-STM8L152C8U6 1322345-STM8L152C8U6 STM8L152C8U6 STM8L152C8U6 STM8L152C8U6 STM8L152C8U6 STM8L152C8U6
Product Name Microcontrollers 8-bit 16MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 25x12b; D/A 2x12b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers