STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L152C6T6 STM8L152C6T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031405-STM8L152C6T6 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b, D/A 1x12b Family Name: STM8L152C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): SAF-XC886CM-8FFI; S9S08DV32F1VLF; S9S08DV60F1CLF; MC908GR16CFA; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Hobby & Education, Medical, Consumer Electronics, Portable Devices, Security
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031405-STM8L152C6T6 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b, D/A 1x12b Family Name: STM8L152C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): SAF-XC886CM-8FFI; S9S08DV32F1VLF; S9S08DV60F1CLF; MC908GR16CFA; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Hobby & Education, Medical, Consumer Electronics, Portable Devices, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L152C6T6 - 031405-STM8L152C6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L152C6T6
031405-STM8L152C6T6
Embedded - Embedded - Microcontrollers - STM8L152C6T6 031405-STM8L152C6T6
Manufacturer: STMicroelectronics Win Source Part Number: 031405-STM8L152C6T6 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b, D/A 1x12b Family Name: STM8L152C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): SAF-XC886CM-8FFI; S9S08DV32F1VLF; S9S08DV60F1CLF; MC908GR16CFA; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Hobby & Education, Medical, Consumer Electronics, Portable Devices, Security

Manufacturer: STMicroelectronics
Win Source Part Number: 031405-STM8L152C6T6
Packaging: Tray
Core Processor: STM8
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 25x12b, D/A 1x12b
Family Name: STM8L152C6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): SAF-XC886CM-8FFI; S9S08DV32F1VLF; S9S08DV60F1CLF; MC908GR16CFA;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Hobby & Education, Medical, Consumer Electronics, Portable Devices, Security

Buy Now Datasheet
Microcontrollers - 497-10512-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-10512-ND
Microcontrollers 497-10512-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L152C6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L152C6T6
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L152C6T6
8-bit MCU, 32KB Flash, 16MHz, LQFP, I2C, SPI, UART Product overview: STM8L152C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, LQFP, I2C, SPI, UART Product overview: STM8L152C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L152C6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152C6T6
Microcontrollers STM8L152C6T6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152C6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152C6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152C6T6
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-48; Product Range Stmicroelectronics - 76R1013 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-48; Product Range Stmicroelectronics
76R1013
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-48; Product Range Stmicroelectronics 76R1013
MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-48; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:41I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-48; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:41I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8L152C6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L152C6T6
Microcontrollers STM8L152C6T6
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L152C6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152C6T6
Embedded - Microcontrollers STM8L152C6T6
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152C6T6
8-bit Microcontrollers - MCU STM8L152C6T6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 32 KB Flash w/LCD

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 32 KB Flash w/LCD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031405-STM8L152C6T6 497-10512-ND 685-STM8L152C6T6 STM8L152C6T6 STM8L152C6T6 76R1013 STM8L152C6T6 STM8L152C6T6 STM8L152C6T6
Product Name Embedded - Embedded - Microcontrollers - STM8L152C6T6 Microcontrollers 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers