STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L152C4T6TR STM8L152C4T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935513-STM8L152C4T6T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM8L152C4T6TR-ND, 497-19393-6, 497-19393-1, 497-19393-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935513-STM8L152C4T6T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM8L152C4T6TR-ND, 497-19393-6, 497-19393-1, 497-19393-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L152C4T6TR - 935513-STM8L152C4T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L152C4T6TR
935513-STM8L152C4T6TR
Embedded - Embedded - Microcontrollers - STM8L152C4T6TR 935513-STM8L152C4T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 935513-STM8L152C4T6T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM8L152C4T6TR-ND, 497-19393-6, 497-19393-1, 497-19393-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935513-STM8L152C4T6TR
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Core Processor: STM8
Speed: 16MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 25x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM8L152C4T6TR-ND, 497-19393-6, 497-19393-1, 497-19393-2

Buy Now Datasheet
Microcontrollers - 497-19393-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19393-1-ND
Microcontrollers 497-19393-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19393-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19393-6-ND
Microcontrollers 497-19393-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19393-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19393-2-ND
Microcontrollers 497-19393-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L152C4T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L152C4T6TR
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L152C4T6TR
Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C4T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4T6TR can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C4T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152C4T6TR
8-bit Microcontrollers - MCU STM8L152C4T6TR
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 16KB Flash 2KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 16KB Flash 2KB RAM

Buy Now Datasheet
Microcontrollers - STM8L152C4T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152C4T6TR
Microcontrollers STM8L152C4T6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L152C4T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152C4T6TR
Embedded - Microcontrollers STM8L152C4T6TR
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152C4T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152C4T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152C4T6TR
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8L152C4T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L152C4T6TR
Microcontrollers STM8L152C4T6TR
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935513-STM8L152C4T6TR 497-19393-1-ND 685-STM8L152C4T6TR STM8L152C4T6TR STM8L152C4T6TR STM8L152C4T6TR STM8L152C4T6TR STM8L152C4T6TR
Product Name Embedded - Embedded - Microcontrollers - STM8L152C4T6TR Microcontrollers Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers