STM8L152 STM8L STM8 MCU 8-Bit Embedded Evaluation Board
Win Source Part Number: 1283937-STM8L1528-EV
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM8L
Type: MCU 8-Bit
Core Processor: STM8
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM8L152
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Base Product Number: STM8
Development Boards & Kits - Other Processors STM8L152M8T6 Eval Complete DEMO BRD
EVALUATION BOARD, MCU; Silicon Manufacturer:STMicro
STM8L152 EVAL BRD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | STM8L1528-EVAL-ND | 1283937-STM8L1528-EVAL | STM8L1528-EVAL | 39T7188 | STM8L1528-EVAL |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - Other Processors | Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Manufacturer | STMICROELECTRONICS; Other | STMicroelectronics; Other |