STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM8L1526PRIMER

Description
STM8L Raisonance EvoPrimer STM8L STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM8L Raisonance EvoPrimer STM8L STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-10856-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-10856-ND
Embedded MCU, DSP Evaluation Boards 497-10856-ND
STM8L Raisonance EvoPrimer STM8L STM8 MCU 8-Bit Embedded Evaluation Board

STM8L Raisonance EvoPrimer STM8L STM8 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283939-STM8L1526PRIMER - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283939-STM8L1526PRIMER
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283939-STM8L1526PRIMER
Win Source Part Number: 1283939-STM8L1526PRI MER Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8L Type: MCU 8-Bit Core Processor: STM8 Package: Box Standard Package: 1 Contents: Board(s), LCD, Accessories Utilized IC / Part: STM8L Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10856 Base Product Number: STM8 Product Status: Obsolete

Win Source Part Number: 1283939-STM8L1526PRIMER
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8L
Type: MCU 8-Bit
Core Processor: STM8
Package: Box
Standard Package: 1
Contents: Board(s), LCD, Accessories
Utilized IC / Part: STM8L
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10856
Base Product Number: STM8
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM8L1526PRIMER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8L1526PRIMER
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8L1526PRIMER
RAISONANCE EVOPRIMER STM8L EVAL

RAISONANCE EVOPRIMER STM8L EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10856-ND 1283939-STM8L1526PRIMER STM8L1526PRIMER
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Raisonance EvoPrimer; Other
Unlock Full Specs
to access all available technical data

Similar Products