STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM8L1526PRIM-D

Description
STM8L Raisonance EvoPrimer STM8L STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM8L Raisonance EvoPrimer STM8L STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-10855-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-10855-ND
Embedded MCU, DSP Evaluation Boards 497-10855-ND
STM8L Raisonance EvoPrimer STM8L STM8 MCU 8-Bit Embedded Evaluation Board

STM8L Raisonance EvoPrimer STM8L STM8 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283938-STM8L1526PRIM-D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283938-STM8L1526PRIM-D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283938-STM8L1526PRIM-D
Win Source Part Number: 1283938-STM8L1526PRI M-D Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8L Type: MCU 8-Bit Core Processor: STM8 Package: Box Standard Package: 1 Contents: Board(s), LCD, Accessories Utilized IC / Part: STM8L Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STM8L1526PRIMD,497-1 0855,-497-10855 Base Product Number: STM8 Product Status: Obsolete

Win Source Part Number: 1283938-STM8L1526PRIM-D
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8L
Type: MCU 8-Bit
Core Processor: STM8
Package: Box
Standard Package: 1
Contents: Board(s), LCD, Accessories
Utilized IC / Part: STM8L
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STM8L1526PRIMD,497-10855,-497-10855
Base Product Number: STM8
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM8L1526PRIM-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8L1526PRIM-D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8L1526PRIM-D
RAISONANCE EVOPRIMER STM8L EVAL

RAISONANCE EVOPRIMER STM8L EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10855-ND 1283938-STM8L1526PRIM-D STM8L1526PRIM-D
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Raisonance EvoPrimer; Other
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
EVAL BOARD FOR ABF-3R3G+ - TB-ABF-3R3G+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details