STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151R6T6TR

Description
Win Source Part Number: 1262089-STM8L151R6T6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM8L151R6T6TR,497-1 9391-6,497-19391-1,4 97-19391-2 Base Product Number: STM8
Request a Quote Datasheet
Description
Win Source Part Number: 1262089-STM8L151R6T6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM8L151R6T6TR,497-1 9391-6,497-19391-1,4 97-19391-2 Base Product Number: STM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262089-STM8L151R6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262089-STM8L151R6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262089-STM8L151R6T6TR
Win Source Part Number: 1262089-STM8L151R6T6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 28x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM8L151R6T6TR,497-1 9391-6,497-19391-1,4 97-19391-2 Base Product Number: STM8

Win Source Part Number: 1262089-STM8L151R6T6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 28x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM8L151R6T6TR,497-19391-6,497-19391-1,497-19391-2
Base Product Number: STM8

Buy Now Datasheet
Singapore, Singapore
Industrial 8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L151R6T6TR
Industrial 8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L151R6T6TR
8-Bit MCU, 32KB Flash, 16MHz, 54 I/O, 64-Pin PQFP, Industrial Product overview: STM8L151R6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151R6T6TR can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 16MHz, 54 I/O, 64-Pin PQFP, Industrial Product overview: STM8L151R6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151R6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19391-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19391-6-ND
Microcontrollers 497-19391-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19391-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19391-1-ND
Microcontrollers 497-19391-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19391-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19391-2-ND
Microcontrollers 497-19391-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151R6T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151R6T6TR
Embedded - Microcontrollers STM8L151R6T6TR
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151R6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151R6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151R6T6TR
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151R6T6TR
8-bit Microcontrollers - MCU STM8L151R6T6TR
8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet
Microcontrollers - STM8L151R6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151R6T6TR
Microcontrollers STM8L151R6T6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262089-STM8L151R6T6TR 685-STM8L151R6T6TR 497-19391-6-ND STM8L151R6T6TR STM8L151R6T6TR STM8L151R6T6TR STM8L151R6T6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers