STMicroelectronics, Inc. 8-bit 16MHz 16KB Embedded Microcontroller MCU STM8L151K4T6

Description
8-bit MCU, 16MHz, 16KB Flash, 30 I/O, LQFP, SM Product overview: STM8L151K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16MHz, 16KB Flash, 30 I/O, LQFP, SM Product overview: STM8L151K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16MHz 16KB Embedded Microcontroller MCU - 685-STM8L151K4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 16KB Embedded Microcontroller MCU
685-STM8L151K4T6
8-bit 16MHz 16KB Embedded Microcontroller MCU 685-STM8L151K4T6
8-bit MCU, 16MHz, 16KB Flash, 30 I/O, LQFP, SM Product overview: STM8L151K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 16KB Flash, 30 I/O, LQFP, SM Product overview: STM8L151K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L151K4T6 - 002242-STM8L151K4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151K4T6
002242-STM8L151K4T6
Embedded - Embedded - Microcontrollers - STM8L151K4T6 002242-STM8L151K4T6
Manufacturer: STMicroelectronics Win Source Part Number: 002242-STM8L151K4T6 Packaging: Tray Core Processor: STM8 Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 22x12b, D/A 1x12b Family Name: STM8L151K4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MC908GZ60MFJE; C8051F012; MC9S08RE60FJE; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 002242-STM8L151K4T6
Packaging: Tray
Core Processor: STM8
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 22x12b, D/A 1x12b
Family Name: STM8L151K4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MC908GZ60MFJE; C8051F012; MC9S08RE60FJE;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-10515-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-10515-ND
Microcontrollers 497-10515-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151K4T6
8-bit Microcontrollers - MCU STM8L151K4T6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 16 KB Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 16 KB Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151K4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151K4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151K4T6
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM8L151K4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151K4T6
Microcontrollers STM8L151K4T6
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics - 24AC5446 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
24AC5446
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 24AC5446
MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:30I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:30I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L151K4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151K4T6
Embedded - Microcontrollers STM8L151K4T6
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8L151K4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151K4T6
Microcontrollers STM8L151K4T6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L151K4T6 002242-STM8L151K4T6 497-10515-ND STM8L151K4T6 STM8L151K4T6 STM8L151K4T6 24AC5446 STM8L151K4T6 STM8L151K4T6
Product Name 8-bit 16MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L151K4T6 Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP Other; LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers